ON Semiconductor NSV45025AZT1G Voltage Regulator
The ON Semiconductor NSV45025AZT1G is a high-quality, low dropout (LDO) voltage regulator designed to deliver a stable and precise voltage supply for a wide range of applications. This efficient and reliable component is ideal for portable devices, microcontrollers, and other sensitive electronics where power efficiency and voltage stability are crucial.
Key Features
- Output Voltage: The NSV45025AZT1G provides a fixed output voltage of 2.5V, suitable for powering low-voltage devices.
- High Accuracy: With an output voltage accuracy of ±1%, it ensures that the connected devices receive a consistent voltage supply.
- Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, which is ideal for battery-powered applications.
- Current Capacity: It can supply up to 150 mA of output current, catering to a range of low-power devices.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Package: The regulator comes in a compact SOT-23 package, making it suitable for space-constrained applications.
Applications
- Portable electronics
- Battery-powered devices
- Microcontroller power supplies
- Reference voltage sources
- Point of Load (POL) regulation
The NSV45025AZT1G from ON Semiconductor is designed with a focus on providing a stable and reliable power supply, while its compact form factor and low power consumption make it an excellent choice for portable and space-sensitive applications. Its features, such as low dropout performance and thermal protection, ensure that your devices operate consistently and safely, making this LDO voltage regulator a smart addition to any power management solution.
With its combination of performance, efficiency, and reliability, the NSV45025AZT1G stands out as a versatile component that can meet the stringent requirements of modern electronic devices.