EN
  • EN
  • DE

VS-10TTS08SPBF

Part No VS-10TTS08SPBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 800V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.15V
Current - On State (It (AV)) (Maximum) 6.5A
Current - On State (It (RMS)) (Maximum) 10A
Current - Hold (Ih) (Maximum) 30mA
Current - Off State (Maximum) 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 95A @ 50Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263AB
Win Source Part Number 760198-VS-10TTS08SPBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name VS-10TTS08
Introduction Date June 30, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VS-10TTS08SPBF CAD Model

Description

The VS-10TTS08SPBF is a Standard Recovery SCR from Vishay Semiconductor Diodes Division.

  • Package: 2-lead + tab TO-263-3 (D2Pak)
  • Voltage Rating: 800V
  • Maximum Surge Current: 95A @ 50Hz
  • Maximum On-State Current: 10A
  • Gate Trigger Voltage: 1V
  • Maximum Gate Trigger Current: 15mA
  • Maximum Holding Current: 30mA
  • Maximum On-State Voltage: 1.15V
  • Maximum Off-State Current: 1mA
  • Applications: Power supplies, motor control, and lighting control
  • Halogen-Free: Compliant
  • Popularity: Medium

You May Also Be Interested in

Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess