EN
  • EN
  • DE

MAX5478EUD+T

Part No MAX5478EUD+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Industry's Smallest, Dual, 256-Tap Digital Potentiometers Fit in 3mm x 3mm TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Composition Potentiometer
Contact Plating Tin
Interface I2C
Max Operating Temperature 85 °C
Max Supply Current 15 µA
Max Supply Voltage 5.25 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 15 µA
Number of Circuits 2
Number of Pins 14
Number of Positions 256
Number of Taps 256
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 50 kΩ
RoHS Compliant
Temperature Coefficient 70 ppm/°C
Win Source Part Number 1151936-MAX5478EUD+T
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5478EUD+T CAD Model

Description

Maxim Integrated MAX5478EUD+T Digital Potentiometer

The MAX5478EUD+T from Maxim Integrated is a high-performance digital potentiometer that offers a precise and reliable solution for adjusting and controlling voltages in a wide range of electronic applications. This versatile component is designed to provide the functionality of an analog potentiometer with the added benefits and flexibility of digital control.

Key Features

  • Resolution: The device boasts a resolution of 10-bits, which allows for fine adjustments across 1024 steps, ensuring smooth and precise control over resistance values.
  • Dual Channels: It features two independent potentiometer channels, which can be used for separate control tasks or combined for more complex adjustments.
  • Non-volatile Memory: The MAX5478EUD+T includes non-volatile memory that retains the wiper position even after power is removed, ensuring consistent performance between power cycles.
  • Interface: Communication with the potentiometer is made simple through an I²C-compatible serial interface, allowing for easy integration into a variety of microcontroller-based systems.
  • Operating Voltage: The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both low-voltage and standard 5V applications.
  • Package: It comes in a compact 14-pin TSSOP package (MAX5478EUD+T), which is ideal for space-constrained applications.

Applications

The MAX5478EUD+T is ideal for applications that require precise voltage adjustments, such as:

  • Calibration and control systems
  • Audio volume control
  • Automotive electronics
  • Industrial automation
  • Medical equipment
  • Communication devices

Advantages

By utilizing the MAX5478EUD+T digital potentiometer, designers can benefit from the elimination of mechanical wear and tear associated with traditional potentiometers, leading to enhanced durability and longevity of their products. Additionally, the digital interface provides more precise control and the ability to programmatically set resistance values, which is crucial for automated processes and systems that require consistent and repeatable adjustments.

Overall, the MAX5478EUD+T from Maxim Integrated is a sophisticated and reliable component that brings together the convenience of digital control with the performance of traditional analog potentiometers, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5860 $53.1020
17+ $6.2244 $105.8148
25+ $6.0299 $150.7475
35+ $5.8354 $204.2390
45+ $5.6409 $253.8405
60+ $5.0573 $303.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess