EN
  • EN
  • DE

NSI45020AT1G

Part No NSI45020AT1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC LED DRIVER LINEAR SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Current Regulator
Sensing Method High/Low-Side
Accuracy ±10%
Voltage - Input 45V
Output Current 20mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 025693-NSI45020AT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Power Management, LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian NSI45020AT1G CAD Model

Description

ON Semiconductor NSI45020AT1G Constant Current Regulator

The NSI45020AT1G is a state-of-the-art constant current regulator (CCR) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust semiconductor device is engineered to provide a stable current over a wide range of input voltages, making it an ideal solution for driving LEDs in various lighting applications.

Constructed with ON Semiconductor's cutting-edge technology, the NSI45020AT1G offers a simple and efficient method for regulating current without the need for additional components. Its self-biasing feature allows it to operate over a voltage range of 2.7V to 45V, delivering a constant current of 20mA ±10%. This makes it highly versatile for use in multiple LED configurations, including automotive lighting, signage, and decorative lighting.

The device is housed in a small SOD-123 package, which not only saves valuable board space but also ensures a compact and reliable design. The NSI45020AT1G is also characterized by its low dynamic impedance of 1.2 Ohms, which contributes to stable current regulation even with input voltage fluctuations.

One of the key benefits of the NSI45020AT1G is its thermal performance. It has a wide operating temperature range from -55°C to +150°C, ensuring reliability and functionality in extreme conditions. Additionally, the device is AEC-Q101 qualified, which means it meets the stringent requirements for automotive applications, assuring high reliability and performance under harsh environmental conditions.

For designers and engineers looking for an easy-to-implement current regulation solution, the NSI45020AT1G provides a no-fuss approach to LED driving circuits. Its robustness, combined with ON Semiconductor's commitment to quality, makes it an excellent choice for a wide array of applications where consistent LED illumination is critical.

To summarize, the NSI45020AT1G from ON Semiconductor is a compact, efficient, and reliable CCR that simplifies LED circuit design while ensuring consistent light output. Its wide voltage range, thermal stability, and AEC-Q101 qualification make it a versatile and dependable component for any LED lighting solution.

You May Also Be Interested in

Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0826 $50.3860
1,475+ $0.0678 $100.0050
2,290+ $0.0656 $150.2240
3,150+ $0.0635 $200.0250
4,075+ $0.0614 $250.2050
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 446,920 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess