EN
  • EN
  • DE

ATF22LV10CQZ-30XC

Part No ATF22LV10CQZ-30XC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 30NS 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed(Frequency) 30ns
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1020155-ATF22LV10CQZ-30XC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF22LV10CQZ-30XC CAD Model

Description

The ATF22LV10CQZ-30XC, from Microchip Technology, is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) designed to offer a flexible and efficient replacement for conventional fixed-function logic chips. This device is part of Microchip's well-established PLD product line, which provides a wide range of solutions for digital logic design needs.

Key Features:

  • High-Speed Performance: With a 30 ns maximum propagation delay, this PLD ensures swift operation, making it suitable for high-speed applications.
  • Low Power Consumption: As a CMOS device, it offers low power dissipation, which is critical for power-sensitive designs.
  • EEPROM Technology: The ATF22LV10CQZ-30XC utilizes EEPROM (Electrically Erasable Programmable Read-Only Memory) technology, allowing the device to be electrically erased and reprogrammed, which facilitates easy updates and design iterations.
  • High-Density Design: This device provides a dense array of logic cells, enabling the implementation of complex logic functions in a single chip, reducing board space and improving system reliability.
  • Wide Operating Voltage Range: It operates over a voltage range of 3.0V to 3.6V, providing compatibility with a variety of digital systems and ensuring stable operation across different power supply conditions.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the ATF22LV10CQZ-30XC offers a compact footprint and is easy to integrate into a wide range of applications.

Applications:

The ATF22LV10CQZ-30XC is ideal for various applications across multiple industries, including automotive, telecommunications, consumer electronics, and industrial control systems. Its programmability and high-speed characteristics make it particularly well-suited for tasks such as address decoding, data routing, state machine implementation, and complex combinational logic circuits.

With its robust feature set and Microchip's reputation for quality and support, the ATF22LV10CQZ-30XC is a versatile and reliable choice for designers looking to optimize their digital logic designs.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess