EN
  • EN
  • DE

NOIP3SE5000A-QDI

Part No NOIP3SE5000A-QDI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR CMOS 84LCC / CMOS Image Sensor 2592H x 2048V 4.8µm x 4.8µm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series PYTHON
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 4.8µm x 4.8µm
Active Pixel Array 2592H x 2048V
Frames per Second 100
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Base Product Number NOIP3S
Standard Package 42
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1341064-NOIP3SE5000A-QDI
Ultra Librarian 3D Model Ultra Librarian NOIP3SE5000A-QDI CAD Model

Description

NOIP3SE5000A-QDI - High-Performance Image Sensor from ON Semiconductor

The NOIP3SE5000A-QDI is a state-of-the-art image sensor developed by ON Semiconductor, designed to deliver exceptional imaging performance for a wide range of applications. This sensor is part of the PYTHON family, known for its high-speed, low-noise capabilities, making it an ideal choice for industrial, medical, and scientific imaging systems.

At the core of the NOIP3SE5000A-QDI is an advanced pixel architecture that provides a resolution of 5 megapixels with a pixel size of 4.8 µm x 4.8 µm, ensuring high image quality with excellent detail. The sensor's global shutter technology enables the capture of fast-moving objects without distortion, which is critical for applications such as machine vision, traffic monitoring, and high-speed inspection.

This sensor supports a maximum frame rate of up to 105 frames per second at full resolution, allowing for high-speed image capture without compromising on image quality. Additionally, the NOIP3SE5000A-QDI features multiple readout modes, including various binning and sub-sampling options, providing flexibility to optimize for different imaging requirements.

The NOIP3SE5000A-QDI is designed with a pure Bayer color filter array, which enhances color reproduction and provides accurate color differentiation. This makes the sensor particularly suitable for applications where color fidelity is critical, such as medical imaging and high-end surveillance.

ON Semiconductor has equipped the NOIP3SE5000A-QDI with a range of advanced features to enhance its performance further. These include on-chip analog-to-digital conversion (ADC), a flexible region of interest (ROI) readout, and programmable gain and exposure settings. With these capabilities, users can fine-tune the sensor to meet the specific needs of their imaging applications.

In terms of connectivity, the NOIP3SE5000A-QDI offers a high-speed LVDS (Low-Voltage Differential Signaling) interface, ensuring fast and reliable data transfer between the sensor and the image processing system. The sensor is also designed with robustness in mind, with an operating temperature range that ensures stable performance even in challenging environmental conditions.

Overall, the NOIP3SE5000A-QDI from ON Semiconductor is a versatile and powerful image sensor that provides the high-quality imaging solutions required for today's demanding applications.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $36.7315
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess