EN
  • EN
  • DE

DP4R60D60

Part No DP4R60D60
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description RELAY SSR CONTACTOR 60A 48V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Circuit SPST-NO (1 Form A)
Output Type DC
Load Current 60 A
Voltage - Input 4.5 ~ 15VDC
Voltage - Load 1 ~ 48V
Termination Style Screw Terminal
Case / Package Hockey Puck
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1503000-DP4R60D60
Ultra Librarian 3D Model Ultra Librarian DP4R60D60 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
SOLID STATE 3PHASE 24VDC 9A DIN
Need more? Email Us
Omron
RELAY SSR 25A 3PH DIN MNT 3PL
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR DC 120A 32V
Need more? Email Us
Sensata-Crydom
480V 7.6A 120VAC NO AUX RN 2L
Need more? Email Us
Omron
RELAY SSR PHASE 200-400VAC 15A
Need more? Email Us
Phoenix Contact
3PHASE REVERSING CONTACTOR
Need more? Email Us
Omron
RELAY SSR 15A 3PH SCREW 2PL
Need more? Email Us
Phoenix Contact
3PHASE REVERSING CONTACTOR
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 35A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess