EN
  • EN
  • DE

NOIP1SN0500A-QDI

Part No NOIP1SN0500A-QDI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 0.5MP 48LCC / CMOS with Processor Image Sensor 800H x 600V 4.8µm x 4.8µm 48-LCC (14.22x14.22)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series PYTHON
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 4.8µm x 4.8µm
Active Pixel Array 800H x 600V
Frames per Second 43
Voltage - Supply 1.8V ~ 3.3V
Package / Case 48-LCC
Supplier Device Package 48-LCC (14.22x14.22)
Temperature Range - Operating -40°C ~ 85°C (TJ)
Base Product Number NOIP1S
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354357-NOIP1SN0500A-QDI
Ultra Librarian 3D Model Ultra Librarian NOIP1SN0500A-QDI CAD Model

Description

Introducing the NOIP1SN0500A-QDI Image Sensor from ON Semiconductor

The NOIP1SN0500A-QDI is a cutting-edge image sensor product developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance sensor is specifically designed to cater to a wide range of imaging applications, offering exceptional image quality and advanced features that make it a top choice for designers and engineers seeking reliable and efficient imaging solutions.

Key Features:

  • High Resolution: The NOIP1SN0500A-QDI boasts a 5-megapixel resolution, providing clear and detailed images suitable for both industrial and consumer applications.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, the sensor achieves a perfect balance between sensitivity and resolution, ensuring excellent performance even in challenging lighting conditions.
  • Optical Format: The 1/2.5-inch optical format of the sensor is a popular size, making it versatile for integration into a variety of camera systems.
  • Frame Rate: This sensor supports a high-speed readout, allowing for frame rates that can accommodate demanding applications that require quick image capture and processing.
  • Shutter Type: The NOIP1SN0500A-QDI features an electronic rolling shutter, which provides smooth and consistent image capture with reduced motion artifacts.
  • Interface: It comes with a user-friendly digital interface that simplifies system integration and ensures fast data transfer rates.

Applications:

The NOIP1SN0500A-QDI is ideal for a vast array of applications, including but not limited to:

  • Security and surveillance systems
  • Automotive and transportation
  • Machine vision and factory automation
  • Medical imaging devices
  • Scientific instrumentation

Quality and Reliability:

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NOIP1SN0500A-QDI image sensor is manufactured with this commitment in mind, ensuring that it performs consistently across various temperature ranges and operating conditions. With ON Semiconductor's reputation for excellence, you can trust that this image sensor will provide outstanding performance for your imaging needs.

For more detailed specifications and information on the NOIP1SN0500A-QDI, please visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $304.1958 $304.1958
2+ $272.7273 $545.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess