EN
  • EN
  • DE

MAX11300GCM+

Part No MAX11300GCM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 400K 48TQFP / ADC, DAC 12 b 400k SPI 48-TQFP-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc./Maxim Integrated
Series PIXI™
Package Tray
Product Status Active
Type ADC, DAC
Number of Channels 20
Resolution (Bits) 12 b
Sampling Rate (Per Second) 400k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.62V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number MAX11300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1354114-MAX11300GCM+
Ultra Librarian 3D Model Ultra Librarian MAX11300GCM+ CAD Model

Description

Maxim Integrated MAX11300GCM+ Overview

The MAX11300GCM+ from Maxim Integrated is a versatile, programmable mixed-signal I/O device that provides a unique blend of analog and digital functionality. It is an ideal component for applications that require configurable high-voltage operation and precise control, such as industrial control systems, base station power supplies, and automated test equipment.

Key Features

  • PIXI™ Technology: The MAX11300 incorporates Maxim's Programmable Mixed-Signal I/O technology (PIXI), which allows each of the 20 ports to be configured as an analog input (AI), analog output (AO), digital input (DI), digital output (DO), or analog switch terminal.
  • Versatile Voltage Ranges: This device supports a wide range of operation, from -10V to +10V for analog inputs and outputs, with each port configurable for different voltage ranges.
  • High Integration: The MAX11300GCM+ integrates a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and a high-voltage analog switch, reducing the need for multiple discrete components.
  • Flexible Control: It features an internal sequencer for autonomous updating of the DAC outputs and ADC inputs, which minimizes processor overhead and simplifies complex timing scenarios.
  • Serial Interface: The device communicates with microcontrollers or processors through a SPI-compatible serial interface, enabling easy integration into existing systems.

Applications

The MAX11300GCM+ is well-suited for a variety of applications that require high levels of integration and programmability:

  • Industrial Automation
  • Programmable Logic Controllers (PLCs)
  • Power Supply Monitoring
  • Battery Management Systems
  • Data Acquisition Systems

Reliability and Packaging

Enclosed in a compact 40-pin TQFN package, the MAX11300GCM+ is designed for space-constrained applications. It operates over the extended -40°C to +125°C temperature range, ensuring reliable performance in harsh environments. Maxim Integrated's commitment to quality makes this product a reliable choice for designers looking to add flexible mixed-signal capabilities to their projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess