EN
  • EN
  • DE

BQ25898DYFFR

Part No BQ25898DYFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 42DSBGA / I2C Controlled Single Cell 4-A Fast Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Charge Current - Max 4A
Voltage - Supply (Maximum) 14V
Interface I2C, USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808660-BQ25898DYFFR
Ultra Librarian 3D Model Ultra Librarian BQ25898DYFFR CAD Model

Description

Introducing the BQ25898DYFFR from Texas Instruments

The BQ25898DYFFR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced chip is specifically engineered to provide efficient and reliable battery charging solutions for a wide range of portable electronic devices such as smartphones, tablets, and digital cameras.

At the heart of the BQ25898DYFFR lies a highly efficient switch-mode battery charge management and system power path management device. It is tailored for 1-cell Li-Ion and Li-polymer batteries, and its power path management ensures that the device operates effectively even when the battery is being charged. The chip supports a wide range of input voltages, accommodating various power sources from USB adapters to high voltage USB PD sources.

One of the key features of the BQ25898DYFFR is its support for high-speed charging, thanks to its ability to handle up to 5A of charge current and its compatibility with the USB Power Delivery specification. This makes it an ideal choice for applications requiring quick turnaround times for battery charging. Additionally, the device incorporates a multitude of safety features, including battery temperature monitoring and protection against overvoltage, overcurrent, and short circuit events, ensuring the safety and longevity of the battery and the device it powers.

The BQ25898DYFFR also boasts I2C interface support for optimal system integration, allowing for advanced battery management and system control. This communication protocol enables the device to deliver detailed information about the charging process and battery health to the host system, facilitating better performance and user experience.

With its compact form factor, the BQ25898DYFFR is available in a 30-pin, 3.00-mm x 3.00-mm VQFN package, making it suitable for space-constrained applications. Texas Instruments has designed this product with precision, ensuring that it meets the rigorous standards for performance, efficiency, and reliability that customers have come to expect from their products.

Overall, the BQ25898DYFFR is a sophisticated and versatile charging solution that offers unparalleled performance for modern portable electronics, making it a top choice for designers and manufacturers seeking to enhance their products with fast, safe, and efficient charging capabilities.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7651 $52.7114
33+ $3.0894 $101.9502
51+ $2.9928 $152.6328
70+ $2.8963 $202.7410
90+ $2.7997 $251.9730
120+ $2.5101 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,859 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess