EN
  • EN
  • DE

NOIP1FN0300A-QTI

Part No NOIP1FN0300A-QTI
Manufacturer ON Semiconductor
Catalog Optical Sensors
Description IC IMAGE SENSOR 0.3MP 48LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201510-NOIP1FN0300A-QTI
Win Source Part Number Cross
Manufacturer onsemi
Category Sensors, Transducers Optical Sensors Image Sensors, Camera
Package Tray
Product Status Active
Type CMOS
Pixel Size 4.8µm x 4.8µm
Supplier Device Package 48-LCC (14.22x14.22)
Operating Temperature -40°C ~ 85°C
Base Product Number NOIP1FN0300
Ultra Librarian 3D Model Ultra Librarian NOIP1FN0300A-QTI CAD Model

Description

The NOIP1FN0300A-QTI is a cutting-edge image sensor developed by ON Semiconductor, renowned for its high-performance imaging solutions. This sensor is designed for a wide range of applications, including industrial imaging, security, and surveillance systems, as well as advanced driver-assistance systems (ADAS) in the automotive industry.

Key Features:

  • Resolution: The NOIP1FN0300A-QTI boasts a high-resolution 3-megapixel sensor, capable of capturing images with exceptional detail and clarity.
  • Pixel Size: With a pixel size of 2.5 µm, this sensor ensures high sensitivity and low noise performance, making it ideal for low-light conditions.
  • Optical Format: The 1/3-inch optical format of the sensor is a common size that balances high-quality imaging with compactness, suitable for a variety of devices.
  • Frame Rate: It offers a high frame rate, enabling smooth video capture and the ability to handle fast-moving scenes with ease.
  • Dynamic Range: The sensor provides an excellent dynamic range, which ensures that both bright and dark areas of an image are captured with great detail.
  • Interface: The NOIP1FN0300A-QTI is equipped with a versatile digital interface, which allows for easy integration with a wide range of processing platforms and systems.

Advanced Features:

The sensor incorporates advanced imaging technologies such as high dynamic range (HDR) and low-light performance enhancements. These features enable the sensor to deliver superior image quality in challenging lighting conditions. Moreover, the sensor's fast readout capabilities reduce motion artifacts, which is crucial for applications requiring precise image capture.

Applications:

The versatility of the NOIP1FN0300A-QTI makes it suitable for a multitude of applications. In the industrial sector, it can be used for machine vision systems that require high precision and speed. In security and surveillance, the sensor's high sensitivity and dynamic range ensure clear imaging across various lighting conditions. For automotive applications, the sensor's robust performance supports the critical requirements of ADAS, providing reliable imaging for safety-critical functions.

Conclusion:

ON Semiconductor's NOIP1FN0300A-QTI image sensor is a high-quality imaging solution that brings together resolution, speed, and advanced imaging features. It is a versatile component that meets the demands of various high-end imaging applications, making it a top choice for system designers looking for performance and reliability.

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor PCB Mount
Lowest to $6.9879
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $7.6884
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $10.9676
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Lowest to $4.9478
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.160" (4.06mm) Phototransistor Module, Slotted
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess