Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron Electronics Inc-EMC Div
Series -
Package Bulk
Product Status Active
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1355325-EE-SX199
Ultra Librarian 3D Model Ultra Librarian EE-SX199 CAD Model

Description

The EE-SX199 is an optical sensor photointerrupter manufactured by Omron Electronics Inc-EMC Div.

  • Sensor Type: Unamplified Type
  • Mounting Type: Through Hole
  • Operating Temperature: -25°C ~ 85°C
  • Output Configuration: Phototransistor
  • Sensing Distance: 0.118" (3mm)
  • Response Time: 4µs
  • Product: Slot Type Photointerrupter
  • Packaging: Bulk
  • Lifecycle Status: Active
  • Current - Collector (Ic) (Max): 20mA
  • Voltage - Collector Emitter Breakdown (Max): 30V
  • Current - DC Forward (If) (Max): 50mA

You May Also Be Interested in

Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Lowest to $5.5415
ECAD model for EE-SX199
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for GP1S59
Genicom Co., Ltd.
SENSOR PHOTODIODE 240-395NM 2SMD
Need more? Email Us
ECAD model for GUVV-C20SD
Omron
SENSOR OPT SLOT PNP MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
ECAD model for EE-SX951P-W 1M
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ECAD model for PDV-P9003
Omron
SENSOR OPT SLOT NPN MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
ECAD model for EE-SX951-W 1M
Vishay
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, Slotted
Lowest to $1.0157
ECAD model for TCUT1350X01
Honeywell
SENSOR OPT SLOT TRANSISTOR MODUL / Optical Sensor Through-Beam 0.125" (3.18mm) Transistor Module, Pre-Wired
Need more? Email Us
ECAD model for HOA0881-L55
ON Semiconductor
IMAGE SENSOR
Need more? Email Us
ECAD model for AR0835HS3C12SUAA0-DP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5415 $60.9565
25+ $4.5470 $113.6750
39+ $4.4048 $171.7872
53+ $4.2627 $225.9231
68+ $4.1207 $280.2076
91+ $3.6944 $336.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention