EN
  • EN
  • DE

DX07P024MJ1R1500

Part No DX07P024MJ1R1500
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN PLUG USB3.1 TYPEC BRD EDGE  /  USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr JAE Electronics
Series DX07
Package Tape & Reel
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Plug
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Board Edge, Straddle Mount
Mounting Feature Reversible
Termination Solder
Features Cover
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A
Voltage - Rated 20VAC
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Insulation Color Black
Base Product Number DX07P024
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 670-2850-1,670-2850-2,670-2850-6
Standard Package 1,500
Win Source Part Number 1056544-DX07P024MJ1R1500
Ultra Librarian 3D Model Ultra Librarian DX07P024MJ1R1500 CAD Model

Description

The DX07P024MJ1R1500 is a USB-C connector from the DX07 series with 24 contacts.

  • Contacts: 24
  • Type: Plug
  • Termination: Solder
  • Contact Finish: Gold
  • Shielded: Yes
  • Specification: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
  • Voltage Rating: 20VAC
  • Reversible: Yes
  • Mating Cycle: 10000
  • Mounting Feature: Board edge and straddle mount
  • Ingress Protection: Not Specified
  • Material Flammability Rating: Not Specified
  • Packaging: Tape and Reel
  • Standard Package: 1500 units
  • Temperature Range: -30°C to 80°C
  • ECCN: EAR99

You May Also Be Interested in

Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
Molex, LLC
48409-0003 Molex USB Connectors USB 3.0 F/A Vert REC Stacked 15u' datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
UBB-4R-D14T-4D(LF)(SN) JST Commercial USB Connectors UB TYPE B SOCKET datasheet, inventory, & pricing.
Lowest to $1.0187
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Molex, LLC
56579-0519 Molex USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
105444-0011 Molex USB Connectors Type C plug connec Au 30u 22pin datasheet, inventory, & pricing.
Lowest to $1.3098
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Amphenol
CONN COVER FOR FIREWIRE RCPT
Need more? Email Us
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.0903

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8783 $52.6980
140+ $0.7207 $100.8980
215+ $0.6982 $150.1130
300+ $0.6757 $202.7100
385+ $0.6531 $251.4435
515+ $0.5856 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess