EN
  • EN
  • DE

SMB6J12CA

Part No SMB6J12CA
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description TVS Transcient Voltage Suppressors, Bi-Directional. AEC-Q101, PPK - 600W, Reverse Stand-off Voltage - 12.0 V,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094108-SMB6J12CA
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMB6J12CA CAD Model

Description

The SMB6J12CA is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Lite-On Inc. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. The TVS diode offers bidirectional protection, simplifying circuit design.

Applications:

  • I/O port protection
  • Power line protection
  • Data line protection
  • Microcontroller protection
  • Protection against EFT (Electrical Fast Transients)
  • Protection against ESD (Electrostatic Discharge)

Features:

  • Surface mount SMB package
  • Low profile
  • Glass passivated junction
  • Excellent clamping capability
  • Fast response time
  • High surge capability
  • Bidirectional protection

Benefits:

  • Provides reliable protection against voltage transients, improving the lifespan of electronic devices.
  • Fast response time ensures quick clamping of overvoltage events, preventing damage.
  • The low profile surface mount package saves space on the circuit board.
  • High surge capability guarantees protection against high-energy transients.
  • Bidirectional capability simplifies circuit design and reduces component count.

Additional Details:

The SMB6J12CA features a reverse standoff voltage of 12V and a breakdown voltage between 13.3V and 14.7V. Its peak pulse power dissipation is 600W (10/1000μs waveform). The operating junction temperature range is -55°C to +150°C. The clamping voltage at peak pulse current is typically around 21.5V. The package is SMB (DO-214AA). It is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess