Products specifications

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr TT Electronics
Package Bulk
Product Status Active
Sensing Distance 0.125" (3.18mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 30 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Chassis Mount
Package / Case Module, Pre-Wired
Type Unamplified
Base Product Number OPB880
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 847602-OPB880T51Z
Ultra Librarian 3D Model Ultra Librarian OPB880T51Z CAD Model

Description

The OPB880T51Z is a slot-type transistor output photointerrupter optical sensor from TT Electronics.

  • Output Type: Transistor
  • Sensing Type: Unamplified
  • Voltage Collector-Emitter Breakdown: 30V
  • Maximum Collector Current: 30mA
  • Maximum Forward Current: 50mA
  • Output Configuration: Phototransistor
  • Sensing Method: Through-Beam
  • Sensing Distance: 0.125" (3.18mm)
  • Mounting Type: Chassis Mount
  • Package: Module, Pre-Wired
  • Operating Temperature: -40°C to 85°C
  • Product Status: Active

You May Also Be Interested in

Rohm Semiconductor
PHOTOINTERRUPTER TRANSMISSIVE 1.
Lowest to $1.0969
ECAD model for RPI-0126
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $35.8568
ECAD model for MT9P031I12STM-TP
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH
Need more? Email Us
ECAD model for MOC70P1
Omron
OPTO SENSOR TSH 5MM NPN 1MC
Lowest to $19.1040
ECAD model for EE-SX675-WR 1M
Honeywell
SENSOR OPT SLOT DARL PCB MOUNT / Optical Sensor Through-Beam 0.125" (3.18mm) Photodarlington PCB Mount
Need more? Email Us
ECAD model for HOA1884-013
Rohm Semiconductor
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $0.5277
ECAD model for RPI-579
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB854B1
Allied Components International
CAMERA MONO BAREBOARD PYTHON480
Need more? Email Us
ECAD model for 11902
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB867T55

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1587 $60.7935
11+ $9.9764 $109.7404
16+ $9.6646 $154.6336
22+ $9.3528 $205.7616
28+ $9.0411 $253.1508
38+ $8.1058 $308.0204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 94 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention