Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Camera Modules
Mfr Intel RealSense
Package Box
Product Status Obsolete
Color Monochrome
Resolution 848 x 800
Frames per Second 30
Shutter Global
Sensor OV9282
Type CMOS
Interface USB 3.0
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Size / Dimension 4.252" L x 0.965" W (108.00mm x 24.50mm)
Height (Max) 0.492" (12.50mm)
Standard Package 80
MSL Level Not Applicable
ECCN CAM 6A993A
HTSUS 8525.89.5050
Win Source Part Number 1336859-82637BRTMNBTHV
Ultra Librarian 3D Model Ultra Librarian 82637BRTMNBTHV CAD Model

Description

The Intel RealSense camera module is a CMOS type monochrome camera with a USB 3.0 interface. Intel

  • Sensor Type: CMOS Monochrome
  • Interface: USB 3.0
  • Resolution: 848 x 800 pixels
  • Frame Rate: 30 Frames Per Second
  • Sensor: OV9282
  • Shutter: Global
  • Package Size: 4.252" L x 0.965" W (108.00mm x 24.50mm)
  • Height: 0.492" (12.50mm)
  • Package: Box
  • Mounting Type: Chassis Mount
  • Supplier Device Package: Module
  • Product Status: Obsolete
  • HTSUS Code: 8525.89.5050

You May Also Be Interested in

ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC
Need more? Email Us
ECAD model for NOIP2SN1300A-QTI
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Lowest to $5.5415
ECAD model for EE-SX199
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
ECAD model for 82637BRTMNBTHV
ON Semiconductor
CMOS IMAGE SENSOR, 4K/ 8 MP RGB,
Need more? Email Us
ECAD model for AR0822NPSC10SMTA0-DP
ON Semiconductor
IC IMAGE SENSOR LUPA3000 369PGA
Need more? Email Us
ECAD model for NOIL1SN3000A-GDC
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.160" (4.06mm) Phototransistor Module, Slotted
Need more? Email Us
ECAD model for OPB825B
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ECAD model for PDV-P9003
Omron
SENSOR OPT SLOT NPN MODULE 1M CB
Need more? Email Us
ECAD model for EE-SX677-WR 1M
OmniVision Technologies Inc
CAMERA CUBE CHIP
Lowest to $58.6467
ECAD model for OVM6946-RAJA-1B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention