EN
  • EN
  • DE

14S10

Part No 14S10
Manufacturer Hammond Manufacturing
Catalog Box Accessories
Description TERMINAL STRAP 8.19" LENGTH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Hammond Manufacturing
Series 1414
Package Bag
Product Status Active
Accessory Type Terminal Strap
For Use With/Related Products 1414, EJ, PJ Series
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 538600-14S10
Ultra Librarian 3D Model Ultra Librarian 14S10 CAD Model

Description

The 538600-14S10 is a terminal strap accessory for the 1414, EJ, and PJ series box enclosures from Hammond Manufacturing.

  • Package: 1 pcs
  • Compatibility: 1414, EJ, and PJ Series

You May Also Be Interested in

Hammond Manufacturing
Need more? Email Us
Hammond Manufacturing
Replacement Silicone Gasket Kit / GASKET
Need more? Email Us
C&K Components
SWITCHLOCK SP 4A 2POS BLACK
Need more? Email Us
Hammond Manufacturing
SLOTTED QUARTER TURN LOCK STEEL
Need more? Email Us
686
Keystone Electronics
CONN HDR MINI/SMALL HSG 11-PIN
Need more? Email Us
Altech corporation
SRS 150-210MM RING CLAMP 1=2PC
Need more? Email Us
Intersil
Need more? Email Us
Hammond Manufacturing
Need more? Email Us
Hammond Manufacturing
SLOTTED QUARTER TURN INSERT
Lowest to $28.3809

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess