EN
  • EN
  • DE

NM95HS01N14

Part No NM95HS01N14
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC ENCODER 14MDIP / Encoder 14-MDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series HiSec
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Encoder
Applications RF, IR
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-MDIP
Base Product Number NM95HS0
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 258485-NM95HS01N14
Ultra Librarian 3D Model Ultra Librarian NM95HS01N14 CAD Model

Description

The NM95HS01N14 is a high-performance, integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to the demanding needs of modern electronic applications, providing reliability and efficiency in a compact form factor.

Key Features

  • High-Speed Operation: The NM95HS01N14 is engineered for rapid signal processing, making it ideal for high-speed applications within the industrial, automotive, and consumer electronics sectors.
  • Low Power Consumption: With energy efficiency in mind, this component operates with minimal power requirements, reducing the overall energy consumption of the end product and extending battery life in portable devices.
  • Durable Design: Built to withstand harsh conditions, the NM95HS01N14 is robust against environmental challenges such as temperature fluctuations and electrical disturbances, ensuring a long operational lifespan.
  • Integration-Friendly: This IC is designed to be easily integrated into various circuit designs, supporting a wide range of applications and simplifying the product development process.
  • Quality Assurance: ON Semiconductor is committed to delivering high-quality components. The NM95HS01N14 is manufactured under strict quality control standards to ensure optimal performance and reliability.

Applications

The versatility of the NM95HS01N14 allows it to be used across a diverse array of applications. It is particularly well-suited for digital signal processing tasks in communication systems, automotive electronics that require high-speed data processing, and consumer electronics where efficiency and compactness are paramount. Additionally, its robust design makes it a suitable choice for industrial equipment that demands consistent performance in challenging environments.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the official datasheet provided by ON Semiconductor. The datasheet will offer comprehensive information on the NM95HS01N14's electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate its integration into various designs.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess