EN
  • EN
  • DE

ATTINY412-SSF

Part No ATTINY412-SSF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 6
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY412
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1377914-ATTINY412-SSF
Ultra Librarian 3D Model Ultra Librarian ATTINY412-SSF CAD Model

Description

Microchip Technology's ATTINY412-SSF

The ATTINY412-SSF is a versatile and powerful microcontroller that is part of Microchip Technology's extensive range of AVR® microcontrollers. This compact and efficient 8-bit MCU is designed with a focus on simplicity and ease of use, while still offering robust performance for a wide array of applications.

Key Features:

  • Advanced RISC Architecture: The ATTINY412-SSF utilizes a high-performance, low-power AVR RISC CPU, providing the perfect balance between power consumption and processing capability.
  • Memory: It comes equipped with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B of SRAM, offering ample space for code and data storage.
  • Peripheral Features: This MCU includes a variety of integrated peripherals, such as a 10-bit Analog-to-Digital Converter (ADC), USART interface, and a range of PWM channels, enhancing its functionality for complex tasks.
  • Compact Form Factor: The ATTINY412-SSF is available in a space-saving 6-pin SOT-23 package, making it ideal for applications where board space is at a premium.
  • Power Efficiency: With its picoPower® technology, the microcontroller ensures that power consumption is minimized in both active and sleep modes, extending the battery life of portable devices.
  • Programming and Debugging: The device supports UPDI (Unified Program and Debug Interface), which simplifies the programming and debugging process, allowing for a more streamlined development cycle.
  • Operating Voltage: The ATTINY412-SSF operates within a voltage range of 1.8V to 5.5V, accommodating a broad spectrum of power supply conditions.

Applications:

The ATTINY412-SSF's small size and powerful feature set make it an excellent choice for a variety of applications, such as consumer electronics, wearables, IoT devices, and sensor nodes. Its ability to handle complex tasks while maintaining power efficiency makes it particularly well-suited for battery-operated devices.

Conclusion:

With its combination of performance, power efficiency, and compact design, the ATTINY412-SSF from Microchip Technology is a top contender for designers looking to create sophisticated yet power-conscious electronic products. Whether for professional applications or hobbyist projects, this microcontroller provides the reliability and flexibility needed to drive innovation and efficiency in electronic design.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9379 $51.5845
130+ $0.7696 $100.0480
205+ $0.7455 $152.8275
280+ $0.7215 $202.0200
360+ $0.6974 $251.0640
480+ $0.6253 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess