EN
  • EN
  • DE

LTC4307CDD#PBF

Part No LTC4307CDD#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Supply Current 8mA
Operating Temperature Range 0°C ~ 70°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784066-LTC4307CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4307
Introduction Date December 15, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4307CDD#PBF CAD Model

Description

LTC4307CDD#PBF - I²C Bus Buffer and Accelerator

The LTC4307CDD#PBF is a high-performance I²C bus buffer and accelerator designed by Linear Technology, now part of Analog Devices, to enhance the capabilities of the I²C communication bus in complex systems. This device provides bidirectional buffering, maintaining the integrity of the I²C signal while allowing for the extension of the I²C bus length and an increase in the number of I²C devices that can be connected.

With its robust feature set, the LTC4307CDD#PBF is ideal for applications that require reliable I²C communications over longer distances or in noisy environments, such as industrial control systems, server farms, and networking equipment. This product is housed in a compact 8-lead DFN package, which is well-suited for space-constrained applications.

Key features of the LTC4307CDD#PBF include:

  • Hot Swap Capability: Allows I²C devices to be inserted into a live backplane without corruption of the data and clock buses.
  • Level Shifting: The device provides level shifting between devices of different voltages, enabling a seamless communication interface between low-voltage and higher-voltage I²C devices.
  • Capacitance Buffering: It increases the total system capacitance that can be driven on the bus, allowing for more devices or longer trace lengths.
  • Stuck Bus Recovery: The LTC4307CDD#PBF can detect and respond to stuck bus conditions, attempting to free the bus if a device does not release the bus after a timeout.
  • Flow-Through Design: Minimizes the board layout complications and simplifies the PCB design process.
  • Accelerator Mode: Actively drives SDA and SCL lines, improving rise times and allowing for higher data rates.

The LTC4307CDD#PBF operates over a wide temperature range, making it suitable for various environments. It requires minimal external components, which reduces the overall solution size and cost. Whether you're designing a new system or upgrading an existing one, the LTC4307CDD#PBF provides a simple, effective solution for enhancing your I²C bus performance.

For detailed technical specifications, application notes, and support documentation, please refer to the official product datasheet and Linear Technology's (Analog Devices) support resources.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess