EN
  • EN
  • DE

NLSX5011AMUTCG

Part No NLSX5011AMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.9 V ~ 4.5 V
Voltage - VCCB 0.9 V ~ 4.5 V
Input Signal -
Output Signal -
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -55°C ~ 125°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting Type Surface Mount
Package / Case 6-UFDFN
Supplier Device Package 6-UDFN (1.45x1)
Base Product Number NLSX5011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371039-NLSX5011AMUTCG
Ultra Librarian 3D Model Ultra Librarian NLSX5011AMUTCG CAD Model

Description

Introducing the NLSX5011AMUTCG from ON Semiconductor

ON Semiconductor's NLSX5011AMUTCG is a cutting-edge, high-performance dual-supply translating transceiver designed for seamless communication between devices operating at different voltage levels. This versatile component is an ideal solution for mixed-voltage system environments, ensuring compatibility and facilitating efficient data transmission across a wide range of applications.

Key Features

  • Bi-Directional Interface: The NLSX5011AMUTCG allows for bidirectional voltage-level translation, making it perfect for multi-voltage systems where signal integrity is paramount.
  • Dual-Supply Operation: It operates with dual supplies, supporting VCCA from 1.65V to 3.6V and VCCB from 2.3V to 5.5V, providing the flexibility needed for interfacing between low-voltage and high-voltage circuits.
  • High-Speed Data Rates: The device supports high-speed data rates, ensuring rapid and efficient data transfer, which is essential for modern high-speed computing and communication interfaces.
  • Low Standby Current: Power efficiency is a key consideration in contemporary electronics, and the NLSX5011AMUTCG excels with its low standby current, reducing power consumption when the device is not actively transferring data.
  • Flow-Through Design: The pin-out design of the NLSX5011AMUTCG facilitates easy PCB layout with its flow-through architecture, simplifying the board design process and saving valuable development time.

Applications

The NLSX5011AMUTCG is suitable for a variety of applications where voltage-level translation is required, including but not limited to:

  • Mobile Devices
  • Computers and Peripherals
  • Networking and Telecommunications Equipment
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NLSX5011AMUTCG is no exception. It is designed and manufactured to meet the highest standards, ensuring stable performance and longevity in the most demanding conditions.

With its robust feature set and ON Semiconductor's reputation for excellence, the NLSX5011AMUTCG is the perfect choice for your voltage-level translation needs, providing seamless integration and reliable operation in your electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9005 $52.2090
43+ $2.3799 $102.3357
66+ $2.3055 $152.1630
90+ $2.2312 $200.8080
116+ $2.1568 $250.1888
156+ $1.9337 $301.6572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess