EN
  • EN
  • DE

MC74LVXC3245DWRG

Part No MC74LVXC3245DWRG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24SOIC / Configurable Dual Supply Octal Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Part Number Series 74LVXC3245
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807803-MC74LVXC3245DWRG
Ultra Librarian 3D Model Ultra Librarian MC74LVXC3245DWRG CAD Model

Description

ON Semiconductor MC74LVXC3245DWRG Octal Bidirectional Transceiver

The ON Semiconductor MC74LVXC3245DWRG is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the LVXC family, which is characterized by low-voltage operation and high-speed interfacing. It is tailored for multi-voltage systems and is particularly suitable for translating signals between different voltage domains, making it an ideal choice for modern mixed-voltage systems.

Constructed with an advanced CMOS technology, the MC74LVXC3245DWRG ensures minimal power consumption while maintaining high-speed operation. The device operates at a voltage range of 2.7V to 3.6V, which allows for interfacing with 3.3V logic signals, and it is capable of driving 5V tolerant inputs, thus providing a considerable level of flexibility in mixed-voltage applications.

The transceiver features eight bidirectional data paths, with DIR and OE control pins that dictate the direction of data flow and output enable functionality, respectively. When the output enable (OE) input is low, the device passes data from the A inputs to the B outputs or vice versa, depending on the state of the direction control (DIR) input. This bidirectional data flow capability is essential for bus-oriented systems where data transmission can occur in either direction.

ON Semiconductor has packaged the MC74LVXC3245DWRG in a wide-body, 24-lead SOIC package, which not only ensures a compact footprint on printed circuit boards but also provides enhanced thermal performance. The device also features a latch-up performance that exceeds 300mA per JESD 78, Class II, ensuring robust operation in the event of over-voltage conditions.

With its low on-state resistance and low crosstalk between buses, the MC74LVXC3245DWRG maintains signal integrity, making it an excellent choice for applications such as memory interfacing, data communication, and signal buffering. The device's specifications and performance make it well-suited for telecommunications, computing, and industrial markets, where reliable and efficient data transfer is paramount.

Overall, the MC74LVXC3245DWRG from ON Semiconductor is a versatile and reliable component that addresses the need for low-voltage, high-speed data bus communication with the added benefit of 5V tolerant inputs for enhanced compatibility in mixed-voltage environments.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0124 $52.1612
31+ $3.2923 $102.0613
48+ $3.1894 $153.0912
65+ $3.0865 $200.6225
84+ $2.9836 $250.6224
113+ $2.6750 $302.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,266 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess