EN
  • EN
  • DE

NLSX3378FCT1G

Part No NLSX3378FCT1G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC LVL XLATOR 4-BIT DUAL 12UBUMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V to 4.1V
Voltage - VCCB 1.65V to 4.5V
Output Type Open Drain
Data Rate 8Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 12-μBump (2.02 x 1.54)
Win Source Part Number 1083165-NLSX3378FCT1G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian NLSX3378FCT1G CAD Model

Description

The NLSX3378FCT1G is a versatile, high-performance dual supply bidirectional translator from ON Semiconductor. Designed to address the needs of modern electronics, this component facilitates voltage level translation between devices operating at different voltage levels, making it an essential part of multi-voltage systems. Its compact design and efficiency make it suitable for a wide range of applications, including mobile phones, personal computers, and other consumer electronic devices.

Key Features

  • Dual Supply Operation: The NLSX3378FCT1G operates with two separate supply voltages, V<sub>CCA and V<sub>CCB, which range from 1.65V to 5.5V, allowing it to interface between low-voltage and higher-voltage components seamlessly.
  • Bi-Directional Interface: This device supports bidirectional voltage translation without the need for a direction control signal, simplifying circuit design and reducing the need for additional components.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, the NLSX3378FCT1G is ideal for applications requiring quick and efficient communication between devices.
  • Low Standby Current: It features a low standby current, which helps in reducing power consumption when the translator is not actively translating signals.
  • Robust ESD Protection: The device comes with Electrostatic Discharge (ESD) protection on all pins, safeguarding the device against static damage and enhancing its durability.

Applications

The NLSX3378FCT1G's bidirectional level shifting capability makes it suitable for a variety of applications, including:

  • Interfacing between different logic levels in multi-voltage systems
  • Signal translation for data communication in consumer electronics
  • Level shifting in mixed-voltage environments such as between microcontrollers and peripherals
  • Use in portable devices where battery life and power efficiency are critical

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLSX3378FCT1G is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3491
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess