EN
  • EN
  • DE

NLSV4T244DR2G

Part No NLSV4T244DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 14SOIC / Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr onsemi
Package Tape & Reel (TR)
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.9 V ~ 4.5 V
Voltage - VCCB 0.9 V ~ 4.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 105°C (TA)
Features Over Voltage Protection, Power-Off Protection
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NLSV4T244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLSV4T244DR2G,2156-NLSV4T244DR2G-OS
Standard Package 2,500
Win Source Part Number 981791-NLSV4T244DR2G
Ultra Librarian 3D Model Ultra Librarian NLSV4T244DR2G CAD Model

Description

The ON Semiconductor NLSV4T244DR2G is a versatile, high-performance level translator device designed to meet the needs of modern electronic systems that require reliable voltage level translation. This product is part of ON Semiconductor's expansive portfolio of logic-level translation solutions, offering a bidirectional interface between different voltage domains.

Key Features

  • Interface Flexibility: The NLSV4T244DR2G provides a 4-bit bidirectional translator with dual-supply voltage level shifting capability, which allows for translation between any of the 1.65V to 5.5V voltage nodes.
  • High-Speed Operation: This device has been optimized for high-speed signal propagation with minimal propagation delay, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with a very low quiescent current, reducing the overall power consumption of the system.
  • Robust ESD Protection: The NLSV4T244DR2G comes with robust ESD protection circuitry, ensuring the device's longevity and reliability under harsh conditions.
  • Compact Packaging: Available in a small 14-pin TSSOP package, it minimizes board space and is ideal for space-constrained applications.

Applications

The versatile nature of the NLSV4T244DR2G makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Devices
  • Notebooks and Personal Computers
  • Data Communication Systems
  • Signal Distribution and Translation in Multi-Voltage Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLSV4T244DR2G is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability across a variety of operating conditions. This product is RoHS compliant and is backed by ON Semiconductor's rigorous testing and validation processes.

Whether you are designing a new system or upgrading an existing one, the NLSV4T244DR2G from ON Semiconductor is an excellent choice for achieving seamless voltage level translation with high signal integrity and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0790 $62.3700
70+ $1.7059 $119.4130
105+ $1.6528 $173.5440
145+ $1.5997 $231.9565
190+ $1.5465 $293.8350
250+ $1.3860 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,569 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess