EN
  • EN
  • DE

UCC3957MTR-4

Part No UCC3957MTR-4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-4CL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Protection IC Lithium Ion 16-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name UCC395
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938088-UCC3957MTR-4
Ultra Librarian 3D Model Ultra Librarian UCC3957MTR-4 CAD Model

Description

Overview of Texas Instruments UCC3957MTR-4

The UCC3957MTR-4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is specifically engineered to provide advanced battery charge management for a wide range of applications, including portable electronics, industrial systems, and medical devices. Its purpose is to ensure safe and efficient charging for lithium-ion and lithium-polymer batteries, which are commonly used in today's rechargeable electronic devices.

Key Features

  • Advanced Charge Algorithm: The UCC3957MTR-4 employs a sophisticated charge algorithm that maximizes battery life and performance. It supports various charging stages, including pre-charge, fast charge, and maintenance charging to accommodate the needs of modern lithium-based batteries.
  • Multiple Protection Features: Safety is paramount when it comes to battery management. This IC includes over-voltage, over-current, and over-temperature protection, ensuring the battery charges safely under all conditions.
  • High Accuracy: With precise voltage and current regulation, the UCC3957MTR-4 ensures the battery is charged accurately, enhancing the overall efficiency of the charging process.
  • Low Power Consumption: It is designed to have a low quiescent current, which minimizes power consumption when in standby mode, contributing to the energy efficiency of the entire system.
  • Flexible Application: The versatility of the UCC3957MTR-4 allows it to be used in a variety of configurations, catering to single-cell or multi-cell battery packs, which makes it an ideal choice for a diverse range of products.

Applications

The UCC3957MTR-4's robust feature set makes it suitable for a multitude of applications where efficient and reliable battery charging is crucial. This includes but is not limited to:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices like Portable Monitors and Defibrillators

With its sophisticated charging control, safety features, and flexibility, the UCC3957MTR-4 from Texas Instruments stands out as a top-tier battery management solution for designers and engineers looking to enhance the performance and reliability of their rechargeable battery-powered products.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8245 $54.1225
12+ $8.8817 $106.5804
18+ $8.6041 $154.8738
25+ $8.3266 $208.1650
32+ $8.0490 $257.5680
42+ $7.2164 $303.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess