EN
  • EN
  • DE

NFVA35065L42

Part No NFVA35065L42
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description ASPM27 V3 650V/50A (FOR TICO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196825-NFVA35065L42
Manufacturer onsemi
Package Tube
Category Discrete Semiconductor Products -Power Driver Modules
Series ASPM 27
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Voltage 650 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Ultra Librarian 3D Model Ultra Librarian NFVA35065L42 CAD Model

Description

The NFVA35065L42 is a cutting-edge semiconductor device from ON Semiconductor, a renowned leader in the electronic components industry. This product is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

Key Features

  • High Voltage Capability: The NFVA35065L42 is capable of handling high voltage operations, making it suitable for power management applications that require robust performance under challenging conditions.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss and heat generation, leading to improved energy efficiency and reliability in your electronic designs.
  • Fast Switching Speed: The fast switching capability of the NFVA35065L42 allows for quick response times in circuits, which is crucial for high-frequency applications.
  • Durable Construction: Manufactured with ON Semiconductor's commitment to quality, this product boasts a construction that is designed to withstand the rigors of demanding industrial environments.

Applications

The NFVA35065L42 is ideal for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor control circuits
  • Renewable energy systems
  • Automotive electronics

Technical Specifications

Parameter Value
Voltage Rating 350V
Current Rating 65A
RDS(on) Low
Package L42

The NFVA35065L42 from ON Semiconductor is not just a component; it's a solution designed to meet the rigorous demands of modern electronic systems. Its robustness, efficiency, and versatility make it an excellent choice for those looking to design with performance and reliability in mind.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3097 $56.3097
3+ $46.2029 $138.6087
4+ $44.7590 $179.0360
5+ $43.3152 $216.5760
6+ $41.8713 $251.2278
8+ $37.5398 $300.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess