Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Type MOSFET
Configuration 3 Phase
Current 2A
Voltage 500V
Voltage - Isolation 1500Vrms
Manufacturer Package 23-PowerDIP Module (0.573", 14.56mm)
Family Part Number FSB50550
Manufacturer Pack Quantity 270
MSL Level 1 (Unlimited)
Win Source Part Number 1175873-FSB50550A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSB50550A CAD Model

Description

The FSB50550A from ON Semiconductor is an advanced smart power module (SPM) that integrates power semiconductors, gate drive, and protection circuitry in a compact, thermally efficient package. Designed for high-performance applications, this module is an ideal choice for driving small power motors in a variety of industrial and consumer products.

Key Features:

  • Integrated Design: The FSB50550A combines IGBTs, freewheeling diodes, and gate drivers in a single package, reducing the complexity and footprint of motor drive circuitry.
  • 600V RDS(on) IGBT Technology: This module is built with high-voltage, low-loss IGBTs, ensuring efficient operation and robust performance in demanding conditions.
  • Advanced Protection: It features under-voltage lockout, over-current protection, and thermal shutdown, safeguarding the module and the system it controls against a wide range of fault conditions.
  • Compact Footprint: The FSB50550A's small form factor allows for a reduction in PCB size, making it perfect for applications where space is at a premium.
  • Isolation: The module provides 2500Vrms/min of isolation, ensuring safe operation and protecting sensitive control electronics from high-voltage transients.

Applications:

  • Small motor drives
  • Home appliances
  • Fans and blowers
  • Pumps and compressors
  • DIY power tools

Technical Specifications:

  • Collector-Emitter Voltage (Vces): 600V
  • Collector Current (Ic): 3A
  • Isolation Voltage: 2500Vrms/min
  • Package: Mini-DIP

The FSB50550A by ON Semiconductor is a testament to the company's commitment to providing innovative, high-quality components that streamline the design and enhance the performance of electronic systems. With its integration of multiple functionalities into one package, the FSB50550A offers a reliable and efficient solution for motor control applications.

You May Also Be Interested in

Powerex Inc.
MOD IPM 600V 15A MINI DIP
Lowest to $20.5264
ECAD model for PS21564-P
Powerex Inc.
MOD IPM 7-PAC L1 25A 1200V
Need more? Email Us
ECAD model for PM25RL1A120
Powerex Inc.
MOD IPM 6PAC 600V 150A
Need more? Email Us
ECAD model for PM150CSA060
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75CVA120
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75DSA120
Powerex Inc.
MOD IPM 7-PAC L1 100A 1200V
Lowest to $80.9871
ECAD model for PM100RL1A120
Powerex Inc.
MOD IPM 6PAC 600V 30A
Lowest to $112.1121
ECAD model for PM30CSJ060
Powerex Inc.
MOD IPM 6-PAC L1 300A 600V
Need more? Email Us
ECAD model for PM300CL1A060
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD SPM27-BA
Lowest to $8.7525
ECAD model for FCBS0550

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9313 $71.3817
20+ $6.5078 $130.1560
31+ $6.3044 $195.4364
43+ $6.1011 $262.3473
55+ $5.8977 $324.3735
74+ $5.2876 $391.2824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention