Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 15A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Family Part Number FSBB15CH60
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1175883-FSBB15CH60
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSBB15CH60 CAD Model

Description

ON Semiconductor FSBB15CH60 Smart Power Module

The ON Semiconductor FSBB15CH60 is an advanced smart power module that combines cutting-edge IGBTs with freewheeling diodes to provide a highly efficient, compact solution for electronic power applications. Designed to simplify the design and manufacturing of motor drive systems, this module is an ideal choice for a wide range of applications, including air conditioners, washing machines, refrigerators, and industrial motors.

At the heart of the FSBB15CH60 lies ON Semiconductor's proprietary IGBT technology, which ensures low conduction and switching losses. This results in superior thermal performance and efficiency, making it a robust choice for high-power applications. The module features a 600V, 15A IGBT inverter bridge, which includes six IGBTs and six free-wheeling diodes configured in a three-phase bridge arrangement.

The smart power module is housed in a compact 44.0 mm x 26.8 mm Mini-DIP package, which allows for a reduction in PCB space and overall system size. This makes it particularly attractive for applications where space is at a premium. The FSBB15CH60 also includes built-in features such as under-voltage lockout and over-current protection, enhancing system reliability and safety.

One of the key advantages of the FSBB15CH60 is its ease of use. The module is designed with an integrated bootstrap diode for the high-side drive function, which simplifies circuit design and reduces external component count. Additionally, the module's layout is optimized for excellent electrical performance, minimizing EMI and losses through careful arrangement of the power components.

For designers looking for a power solution that combines performance with practicality, the ON Semiconductor FSBB15CH60 Smart Power Module is an excellent choice. Its integration of advanced IGBT technology, protection features, and a compact form factor make it a versatile and reliable component for any power electronic system.

With ON Semiconductor's commitment to quality and performance, the FSBB15CH60 is not just a component; it's a stepping stone to more efficient, reliable, and compact power electronic designs.

You May Also Be Interested in

ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $20.7079
ECAD model for FSBB15CH60
STMicroelectronics
SLLIMM (small low-loss intelligent molded module) IPM, 3-phase inverter - 10 A, 600 V short-circuit rugged IGBT | MOD IPM 600V 10A 25-SDIP
Lowest to $56.1599
ECAD model for STGIPS10K60T
Infineon Technologies
Control Integrated POwer System
Lowest to $11.7304
ECAD model for IKCM30F60GA
Microchip Technology
PM-MOSFET-SIC~-SP6P / Power Driver Module MOSFET 3 Phase Inverter 700 V 273 A Module
Need more? Email Us
ECAD model for MSCSM70TAM05TPAG
Infineon Technologies
CIPOS MAXI 1200V 15A PG-MDIP-24 / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 24-PowerDIP Module (1.094", 27.80mm)
Lowest to $61.2135
ECAD model for IM818LCCXKMA1
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $2.6720
ECAD model for FSB52006S
ON Semiconductor
MODULE SPM 600V 10A SPM27-BA
Need more? Email Us
ECAD model for FSBS10CH60F
ON Semiconductor
AUTOMOTIVE POWER MODULE / Power Driver Module MOSFET 3 Phase Inverter 80 V 120 A
Lowest to $55.2095
ECAD model for FTCO3V85A1
Infineon Technologies
Control Integrated POwer System
Lowest to $10.8550
ECAD model for IGCM06F60GA

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.7079 $82.8316
8+ $16.9914 $135.9312
12+ $16.4597 $197.5164
17+ $15.9294 $270.7998
22+ $15.3978 $338.7516
29+ $13.8053 $400.3537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention