EN
  • EN
  • DE

NE592D14

Part No NE592D14
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications General Purpose
Output Type Differential
Number of Circuits 1
Current - Supply 18 mA
Current - Output / Channel 10 mA
Voltage - Supply, Single/Dual (±) ±3V ~ 8V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NE592
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 648350-NE592D14
Ultra Librarian 3D Model Ultra Librarian NE592D14 CAD Model

Description

The NE592D14 is a high-performance video amplifier designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This amplifier is specifically engineered to deliver excellent video quality with a high degree of reliability and flexibility, making it an ideal choice for a variety of video processing applications.

Key Features

  • High Bandwidth: The NE592D14 offers a wide bandwidth, which is essential for maintaining the integrity of video signals, ensuring sharp and clear images.
  • Low Noise: The design minimizes noise, thus enhancing the signal-to-noise ratio of the video output. This results in a cleaner, more precise video reproduction.
  • Differential Gain and Phase Error: This amplifier boasts low differential gain and phase error, which are critical parameters for maintaining color fidelity in video applications.
  • Gain Adjustability: The gain of the NE592D14 can be easily adjusted, allowing users to tailor the amplifier's performance to specific application requirements.
  • Power Efficiency: ON Semiconductor's attention to power efficiency ensures that the NE592D14 operates effectively without excessive power consumption, making it suitable for portable and battery-powered devices.

Applications

The NE592D14 is versatile and can be used in a variety of applications, including:

  • Video cameras and recorders
  • Television receivers
  • Professional video editing and mixing equipment
  • Video signal distribution systems
  • Security and surveillance systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NE592D14 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of professional video applications. With its robust design and ON Semiconductor's reputation for reliability, the NE592D14 is a product that engineers and designers can trust for their critical video processing needs.

You May Also Be Interested in

Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9799 $63.8392
18+ $6.5477 $117.8586
28+ $6.3433 $177.6124
38+ $6.1388 $233.2744
49+ $5.9344 $290.7856
66+ $5.3199 $351.1134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess