EN
  • EN
  • DE

LT6205HS5#TRPBF

Part No LT6205HS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID SGL 100MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
Slew Rate 600 V/μs
Operating Supply Current 4mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 128262-LT6205HS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6205HS5#TRPBF CAD Model

Description

The LT6205HS5#TRPBF is a high-performance, single operational amplifier (op amp) from Linear Technology, designed to address the need for low noise and high-speed signal processing in a wide array of applications. This op amp stands out with its low noise density and rail-to-rail output swing, which makes it an ideal choice for applications that require precise signal conditioning without sacrificing dynamic range.

Key Features:

  • Low Noise Performance: With a low input noise voltage of just 6.5nV/√Hz at 1kHz, the LT6205HS5#TRPBF is optimized for systems where noise minimization is crucial, such as audio and instrumentation.
  • Rail-to-Rail Output: The ability to swing within millivolts of the supply rails makes this op amp versatile in single-supply applications and maximizes the dynamic range in any given supply voltage.
  • High Speed: A slew rate of 20V/μs and a gain bandwidth product of 165MHz ensure that the op amp can handle fast signal transitions and high-frequency signals with ease.
  • Low Distortion: Offering low harmonic distortion characteristics, this component is well-suited for precision analog applications, including medical devices and test equipment.
  • Wide Supply Range: The LT6205HS5#TRPBF operates with a supply voltage range from 2.5V to 5.25V, accommodating various application requirements and simplifying power supply design.
  • Power Efficient: With a quiescent current of just 3.1mA per amplifier, it is an excellent choice for battery-powered devices and other power-sensitive applications.

Applications:

This op amp is suitable for a wide range of applications due to its versatile features. It is particularly well-suited for:

  • Active Filters
  • ADC Buffer Amplifiers
  • Audio and Video Signal Processing
  • Data Acquisition Systems
  • Medical Instrumentation
  • Photodiode Amplifiers

The LT6205HS5#TRPBF is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its robust design and high reliability make it a go-to solution for engineers looking to enhance system performance with a high-quality operational amplifier.

You May Also Be Interested in

Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess