EN
  • EN
  • DE

BUF11704AIPWP

Part No BUF11704AIPWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Output Type Rail-to-Rail
Number of Circuits 10
-3db Bandwidth 1 MHz
Slew Rate 1.6V/µs
Current - Supply 5 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 18V
Mounting Type Surface Mount
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number BUF11704
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 573242-BUF11704AIPWP
Ultra Librarian 3D Model Ultra Librarian BUF11704AIPWP CAD Model

Description

The BUF11704AIPWP from Texas Instruments is a high-performance, 4-channel voltage buffer designed specifically to enhance the quality of LCD panel displays. This integrated circuit is a crucial component in managing the gamma correction curve, which is essential for accurate color representation and image clarity on LCD screens.

Key Features:

  • High-Speed Operation: The BUF11704AIPWP is built for speed, ensuring minimal delay in signal processing, which is critical for high-resolution and fast-refresh-rate displays.
  • Four Independent Channels: With four separate buffer channels, this device can manage multiple gamma correction curves simultaneously, allowing for precise control over display characteristics.
  • Flexible Power Supply: This device supports a wide range of power supply voltages, from 2.7V to 5.5V, making it versatile for various LCD panel specifications and designs.
  • High Output Drive Capability: The buffer is capable of driving high capacitive loads, which is essential for maintaining signal integrity in large LCD panels.
  • Integrated Power-On Reset: The BUF11704AIPWP includes a power-on reset feature that ensures the output starts at a known state, improving the reliability and performance of the display.

Applications:

The BUF11704AIPWP is ideally suited for a wide range of applications within the display industry, including:

  • High-resolution LCD televisions and monitors
  • Professional video editing and broadcast monitors
  • Medical imaging displays
  • Industrial control panels

Package and Quality:

The BUF11704AIPWP comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact solution for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

With its advanced features and robust design, the BUF11704AIPWP is an excellent choice for manufacturers looking to enhance the performance and quality of their LCD display products.

You May Also Be Interested in

Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5957 $50.3398
34+ $2.9504 $100.3136
53+ $2.8582 $151.4846
73+ $2.7660 $201.9180
94+ $2.6738 $251.3372
126+ $2.3972 $302.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess