EN
  • EN
  • DE

BUF04701AIPWRG4

Part No BUF04701AIPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP BUFF CMOS R-R I/O 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Bulk
Product Status Active
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 8 MHz
Slew Rate 10V/µs
Current - Supply 1.1 mA
Current - Output / Channel 32 mA
Voltage - Supply, Single/Dual (±) 3.5V ~ 12V, ±1.75V ~ 6V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number BUF04701
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 573233-BUF04701AIPWRG4
Ultra Librarian 3D Model Ultra Librarian BUF04701AIPWRG4 CAD Model

Description

Product Overview: BUF04701AIPWRG4

The BUF04701AIPWRG4 is a high-quality buffer amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is specifically engineered to offer excellent performance for a wide range of applications that require buffering and signal conditioning.

Key Features

  • High Output Drive: The BUF04701AIPWRG4 is capable of delivering a high output current, making it suitable for driving heavy loads.
  • Low Distortion: It features low harmonic distortion, ensuring that the signal integrity is maintained throughout the amplification process.
  • Wide Bandwidth: With a wide bandwidth, this buffer amplifier can handle a broad spectrum of frequencies without compromising signal quality.
  • Low Noise: Its low noise performance makes it an ideal choice for sensitive audio and instrumentation applications, where maintaining signal fidelity is crucial.

Applications

The BUF04701AIPWRG4 is versatile and can be used in various applications, including:

  • Professional audio equipment
  • Test and measurement systems
  • High-fidelity home audio and theater systems
  • Analog-to-digital converters (ADCs)
  • Signal conditioning circuits

Technical Specifications

The technical specifications of the BUF04701AIPWRG4 include:

  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system requirements.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: It is designed to function reliably over a broad temperature range, suitable for industrial and commercial environments.
  • RoHS Compliant: The product is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BUF04701AIPWRG4 is no exception. It goes through rigorous testing and quality control measures to ensure that it meets the high standards expected from TI products. Customers can trust in the reliability and performance of this buffer amplifier for their critical applications.

For more detailed information, specifications, and data sheets, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1119 $50.6856
58+ $1.7329 $100.5082
90+ $1.6787 $151.0830
124+ $1.6246 $201.4504
160+ $1.5704 $251.2640
214+ $1.4080 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess