EN
  • EN
  • DE

NE570DG

Part No NE570DG
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR DUAL GAIN 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 24 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 110dB
Case / Package 16-SOIC
Win Source Part Number 1082904-NE570DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE570DG CAD Model

Description

Introducing the NE570DG Compandor from ON Semiconductor

The NE570DG is a versatile and high-performance compandor IC designed by ON Semiconductor, a leading provider in the semiconductor industry. This integrated circuit is specifically engineered to provide excellent dynamic range compression and expansion, making it an ideal choice for a wide array of audio applications, from professional sound systems to consumer electronics.

The NE570DG compandor (compressor-expander) is part of ON Semiconductor's renowned series of analog signal processing components. It is housed in a compact SOIC-16 package, which allows for easy integration into various circuit designs without taking up significant board space. This makes the NE570DG not only powerful but also space-efficient, catering to the needs of modern, compact electronic devices.

Key Features:

  • Dynamic Range Control: The NE570DG offers exceptional dynamic range control, which is essential for maintaining audio integrity by reducing noise and enhancing sound quality.
  • Low Distortion: This compandor is designed to ensure low distortion levels, preserving the original audio signal's fidelity.
  • Adjustable Parameters: It provides designers with the flexibility to adjust attack and release times, enabling customization for specific audio dynamics.
  • Versatility: The device can be used in various configurations, including single-ended or differential inputs and outputs, to accommodate different signal processing requirements.

The NE570DG is also known for its ease of use, with minimal external components required for operation. This simplicity accelerates the design process, allowing for quicker product development and deployment. Moreover, the IC's robust design ensures reliable performance even in challenging environments.

Whether you are designing a professional audio system, a high-fidelity home entertainment setup, or any application that requires precise audio signal management, the NE570DG from ON Semiconductor is a top-tier choice. It provides the necessary tools to achieve clear, consistent audio performance, ensuring that your products stand out in the competitive audio market.

Embrace the power of ON Semiconductor's expertise with the NE570DG compandor, and deliver unparalleled audio experiences to your customers.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess