Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 4
Interface I2C
Supply Voltage (V) 8V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number TDA7418
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1266202-TDA7418
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7418 CAD Model

Description

STMicroelectronics TDA7418 - 3 Band Car Audio Processor

The TDA7418 from STMicroelectronics is a sophisticated 3-band car audio processor designed to elevate the acoustic experience within automotive sound systems. This high-performance integrated circuit is engineered to provide advanced signal processing capabilities, making it an essential component for modern car audio applications that demand superior sound quality and control.

Key Features:

  • Audio Processing: The TDA7418 features a 3-band equalizer with adjustable gain, which allows for precise tuning of the low, mid, and high-frequency ranges. This flexibility ensures that users can tailor the audio output to their preferences or to compensate for the acoustics of the car's interior.
  • Input Flexibility: It offers three stereo inputs and a selectable input gain, providing versatility in connecting multiple audio sources. This makes it easy to switch between radio, CD, or auxiliary inputs while maintaining optimal sound levels.
  • Volume Control: The device includes a soft-step volume control that avoids abrupt changes in sound level, contributing to a more pleasant listening experience. This feature also helps in preventing potential speaker damage caused by sudden spikes in volume.
  • Speaker Control: With the integrated speaker control, the TDA7418 allows for independent control of front and rear speakers. Users can adjust the balance and fader settings to optimize the sound stage according to their seating position.
  • Sound Enhancement: The processor is equipped with loudness compensation and a selectable cut-off frequency, improving the listening experience at low volumes by enhancing the perception of bass and treble frequencies.

Technical Specifications:

  • Supply voltage range from 6 V to 10.5 V
  • Low distortion and low noise thanks to the BiCMOS technology
  • I²C bus control interface
  • Adjustable input gain for optimal adaptation to different sources

The TDA7418 car audio processor is an ideal solution for automotive manufacturers and audio enthusiasts looking to achieve premium sound quality with advanced control features. With its robust design and comprehensive functionality, the TDA7418 stands out as a top-tier component in the realm of car audio processing.

You May Also Be Interested in

Maxim Integrated
IC SUPP CLICK-POP 8-TDFN
Lowest to $3.3970
ECAD model for MAX9890AETA+T
AKM Semiconductor Inc.
Lowest to $47.4783
ECAD model for AK4116VN-L
Maxim Integrated
Lowest to $8.8107
ECAD model for MAX9890AEBL+TG51
Renesas Electronics America
Need more? Email Us
ECAD model for M61538FP#TF0G
Texas Instruments
Need more? Email Us
ECAD model for SP3721D
Maxim Integrated
IC SUPP CLICK-POP 9-UCSP
Need more? Email Us
ECAD model for MAX9890BEBL+T
Texas Instruments
Need more? Email Us
ECAD model for SP3721A
Renesas Electronics America
Lowest to $4.3789
ECAD model for R2A15907SP
Renesas Electronics America
Need more? Email Us
ECAD model for M61546FP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3253 $53.2530
23+ $4.3695 $100.4985
36+ $4.2330 $152.3880
49+ $4.0964 $200.7236
64+ $3.9599 $253.4336
85+ $3.5502 $301.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,795 pieces
MOQ: 10 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention