The SRC4194IPAGT is a high-quality, versatile audio sample rate converter designed and manufactured by Texas Instruments. This integrated circuit is part of TI's esteemed line of audio products, known for their reliability and performance in professional audio applications.
Key Features
- Dynamic Range: The SRC4194IPAGT boasts an impressive dynamic range, ensuring high-fidelity audio conversion with minimal distortion.
- Sample Rate Conversion: It is capable of converting a wide range of input sample rates to a variety of output sample rates, making it highly adaptable for multiple audio processing needs.
- Input/Output: The device supports multiple input and output formats, providing flexibility in interfacing with different audio systems.
- Low Jitter: The low-jitter design of the SRC4194IPAGT ensures pristine audio quality, which is crucial for professional audio recording and playback.
Applications
The SRC4194IPAGT is suitable for a wide array of applications, including but not limited to:
- Professional audio mixing consoles
- Digital audio workstations
- Broadcast equipment
- Audio test and measurement devices
Technical Specifications
Parameter
Value
Package Type
HTQFP
Pin Count
64
Operating Temperature Range
-40°C to +85°C
Supply Voltage
3.3V to 5V
Ordering Information
The SRC4194IPAGT is available for order through Texas Instruments' official channels as well as authorized distributors. It comes in a tray or tape and reel packaging, suitable for both small-scale projects and large production runs.
Support and Resources
For more information, datasheets, and technical support, customers can visit the Texas Instruments website or contact their customer service team. TI provides extensive documentation, application notes, and design resources to assist with the integration of the SRC4194IPAGT into various audio systems.