EN
  • EN
  • DE

TPA5050RSATG4

Part No TPA5050RSATG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUD LIPSYNC DELAY 16VQFN / Audio Delay 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Audio Signal Processor
Applications Signal Mixing
Number of Channels 1
Interface I2C
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications Delay
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 797797-TPA5050RSATG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPA5050
Introduction Date June 08, 2006
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA5050RSATG4 CAD Model

Description

Product Overview: TPA5050RSATG4 by Texas Instruments

The TPA5050RSATG4 is a state-of-the-art audio delay IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product is specifically engineered to address the synchronization issues between audio and video signals in a variety of consumer electronics applications, such as home theater systems, televisions, and digital broadcasting equipment.

With its highly integrated design, the TPA5050RSATG4 provides an easy-to-use solution for adding programmable audio delay to maintain lip-sync accuracy in video processing systems. The device can delay stereo audio signals by up to 170 ms per channel, with a fine delay adjustment step size of just 1 ms, ensuring precise audio-video timing alignment.

Key Features

  • Programmable Delay: The TPA5050RSATG4 offers a variable delay range from 0 to 170 ms per channel, adjustable in 1 ms increments, allowing for meticulous synchronization of audio with video content.
  • High-Quality Audio: Texas Instruments ensures that the audio quality is preserved, with a low noise floor and high signal-to-noise ratio, providing a clear and distortion-free audio experience.
  • Flexible Integration: The device is designed for seamless integration into existing audio signal chains, thanks to its small form factor and compatibility with a variety of audio processing systems.
  • Simple Control Interface: Control of the audio delay is made straightforward through an I²C-compatible serial interface, enabling easy configuration and adjustments even after installation.

Applications

  • Home Theater Systems
  • Televisions
  • Digital Set-Top Boxes
  • AV Receivers
  • Digital Broadcasting Equipment

The TPA5050RSATG4 is packaged in a compact 16-pin SSOP (Shrink Small Outline Package), making it ideal for space-constrained applications. Its operational temperature range from -40°C to 85°C ensures reliable performance across a broad spectrum of environments.

By incorporating the TPA5050RSATG4 into your audio-video systems, you can achieve a seamless entertainment experience where the audio perfectly matches the on-screen action. Texas Instruments' commitment to quality and performance is evident in this product, making it an excellent choice for designers looking to enhance the user experience in multimedia applications.

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6169 $50.7859
27+ $3.7883 $102.2841
41+ $3.6699 $150.4659
57+ $3.5515 $202.4355
73+ $3.4331 $250.6163
98+ $3.0780 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess