Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tape & Reel
Product Status Active
Function Audio Signal Processor
Applications Audio Systems
Number of Channels 4
Interface I2C, SPI
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38063
Standard Package 2,700 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 904279-ZL38063LDF1
Ultra Librarian 3D Model Ultra Librarian ZL38063LDF1 CAD Model

Description

Microchip Technology's ZL38063LDF1: The Ideal Voice Processing Solution

The ZL38063LDF1 from Microchip Technology stands as a testament to the company's commitment to delivering advanced audio solutions. This product is designed to elevate the quality and clarity of voice communications in a myriad of applications, ranging from smart speakers to teleconferencing systems. With its state-of-the-art features and robust design, the ZL38063LDF1 is poised to transform the acoustic experience in connected environments.

Key Features and Benefits

  • High-Quality Audio Processing: The ZL38063LDF1 is equipped with Microchip's proprietary AcuEdge™ technology, which includes advanced algorithms for noise reduction, echo cancellation, and beamforming. This ensures that users experience crystal-clear voice quality even in noisy environments.
  • Flexible Integration: Designed to be easily integrated into various product designs, the ZL38063LDF1 offers a range of interfaces including I²S, SPI, and a PDM microphone input. Its versatility makes it an ideal choice for OEMs looking to enhance their product offerings with superior audio capabilities.
  • Low Power Consumption: Energy efficiency is at the heart of the ZL38063LDF1 design, making it suitable for battery-powered devices where power management is crucial. Its low power consumption extends device operational time, providing end-users with a more reliable and long-lasting experience.
  • Customizable Sound Profiles: Manufacturers can tailor the audio processing to fit the specific needs of their applications thanks to the ZL38063LDF1's programmable nature. This flexibility allows for the creation of unique sound profiles that can differentiate products in a competitive market.
  • Robust Support and Development Tools: Microchip Technology provides comprehensive support for the ZL38063LDF1, including development kits and software tools that simplify the product development process. This support ensures a smooth integration and a shorter time-to-market for products utilizing this voice processing solution.

The ZL38063LDF1 is more than just a component; it's a gateway to superior sound quality and user experience. Whether it's for home automation, personal gadgets, or professional communication systems, this product from Microchip Technology offers a competitive edge through its exceptional voice processing capabilities. Integrating the ZL38063LDF1 into your design will not only enhance the performance of your product but also underscore your commitment to delivering top-tier audio experiences to your customers.

You May Also Be Interested in

Cirrus Logic Inc.
192 kHz Digital Audio Interface Transmitter
Lowest to $2.8422
ECAD model for CS8406-DZZ
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for HA12229F-E
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Lowest to $7.3127
ECAD model for AK4125XF
Texas Instruments
4-Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.5492
ECAD model for TAS5504APAG
Cirrus Logic Inc.
PCI AUDIO ACCELERATOR
Need more? Email Us
ECAD model for CS4630-CM
Cirrus Logic Inc.
CRYSTALCLEAR PCI AUDIO INTERFACE
Need more? Email Us
ECAD model for CS4280-CM
Maxim Integrated
HEADSET JACK DETECTION IC WITH A
Lowest to $7.3127
ECAD model for MAX14704EWC+T
ON Semiconductor
IC PAL FORMAT SIGNAL HIFI 80QFP / Audio Channel
Lowest to $4.8252
ECAD model for LA72648M-MPB-E
Infineon Technologies
IC FILTER/ESD PROT WLP-8-6 / Audio Channel
Need more? Email Us
ECAD model for BGF113E6328XTSA1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4739 $61.8956
8+ $12.6965 $101.5720
13+ $12.2997 $159.8961
17+ $11.9030 $202.3510
22+ $11.5062 $253.1364
30+ $10.3159 $309.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,113 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention