EN
  • EN
  • DE

TDA7407DTR

Part No TDA7407DTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR ADV SIGNAL 28SO / Advanced Car Signal Processor Automotive 44-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 7.5 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 796566-TDA7407DTR
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7407
Introduction Date June 21, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA7407DTR CAD Model

Description

STMicroelectronics TDA7407DTR Advanced Car Signal Processor

The TDA7407DTR is a cutting-edge car signal processor manufactured by STMicroelectronics, designed to cater to the sophisticated demands of modern automotive audio systems. This advanced processor is built with the aim of providing high-quality sound processing capabilities while ensuring reliability and efficiency in automotive environments.

Key Features

  • High-Quality Audio Processing: The TDA7407DTR features advanced audio processing capabilities that provide clear and crisp sound, enhancing the overall listening experience in the car.
  • Multiple Input Channels: With multiple input channels, this processor can handle various audio sources simultaneously, allowing for a versatile and flexible audio system design.
  • Customizable Sound Profiles: Users can customize sound profiles according to their preferences, thanks to the processor's built-in equalization and sound processing functions.
  • Robust Temperature Range: Designed to withstand the harsh conditions of automotive environments, the TDA7407DTR operates reliably across a wide temperature range.

Applications

The TDA7407DTR is primarily used in automotive audio systems, where it serves as the core component for signal processing. Its robustness and versatility make it suitable for a variety of vehicles, from economy cars to luxury models.

Technical Specifications

The device comes in a 28-pin TSSOP package, ensuring a compact footprint suitable for space-constrained applications. It operates on a supply voltage that is typical for automotive applications and is designed to interface seamlessly with other components in a car's audio system.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the TDA7407DTR is no exception. It meets stringent automotive industry standards, ensuring long-term reliability and performance under a range of conditions.

Conclusion

The TDA7407DTR from STMicroelectronics represents a blend of performance, flexibility, and reliability, making it an ideal choice for automotive manufacturers looking to enhance the audio experience in their vehicles. With its advanced features and robust design, it stands out as a leading solution in the car audio signal processing market.

You May Also Be Interested in

CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess