EN
  • EN
  • DE

TEF6892H/V2,557

Part No TEF6892H/V2,557
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC RADIO SIGNAL PROC 44-QFP / Signal Processor 44-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Function Audio Tone Processor
Applications Automotive Audio
Number of Channels 6
Interface I2C
Operating Supply Voltage 8 V ~ 9 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications AM, FM
Package 44-QFP
Manufacturer Package 44-PQFP (10x10)
Win Source Part Number 796674-TEF6892H/V2,557
Popularity Medium
Supply and Demand Status Limited
Family Name TEF6892H
Introduction Date October 21, 2003
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEF6892H/V2,557 CAD Model

Description

TEF6892H/V2,557 Car Radio Enhanced Selectivity Tuner

The TEF6892H/V2,557 is a cutting-edge car radio enhanced selectivity tuner developed by NXP Semiconductors, a leader in automotive electronics. This sophisticated tuner is designed to elevate the in-car audio experience, providing crystal-clear reception and high-quality sound performance.

Key Features

  • Exceptional Selectivity: The TEF6892H/V2,557 stands out with its superior selectivity, ensuring that users can tune into their desired stations with precision and without interference from neighboring channels.
  • Integrated Signal Processing: This device integrates advanced signal processing techniques that help to minimize noise and improve the signal-to-noise ratio, delivering a more enjoyable listening experience.
  • Multiple Band Support: It supports FM, AM, LW, SW bands, making it versatile and capable of receiving a wide range of radio signals, no matter where your journey takes you.
  • Robust Design: Designed with automotive-grade durability, the TEF6892H/V2,557 is built to withstand the harsh conditions often encountered in vehicle environments, such as temperature extremes and vibrations.

Applications

The TEF6892H/V2,557 is primarily used in automotive infotainment systems, where reliable and high-quality radio reception is a must. It is suitable for both aftermarket car radio systems and OEM installations.

Technical Specifications

With a sophisticated design, this tuner module operates efficiently within a wide supply voltage range and is compatible with I²C-bus controlled tuning systems. The compact package allows for seamless integration into modern car radio head units.

Product Quality and Support

NXP Semiconductors is committed to providing high-quality products and the TEF6892H/V2,557 is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance. Additionally, NXP offers comprehensive technical support for developers, ensuring that integrating this tuner into your product is as smooth and efficient as possible.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess