EN
  • EN
  • DE

AT17C65-10JC

Part No AT17C65-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SERIAL CONFIG PROM 64K 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type Serial EEPROM
Memory Size 64kb
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 1018712-AT17C65-10JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT17C65-10JC CAD Model

Description

The AT17C65-10JC is a state-of-the-art configuration memory device from Microchip Technology, designed to store the configuration data for FPGA (Field Programmable Gate Array) devices. This EEPROM-based memory component is part of Microchip's AT17Cxx series and comes in a reliable PLCC (Plastic Leaded Chip Carrier) package, ensuring easy integration into a wide range of electronic systems.

Key Features

  • Memory Size: This device boasts a memory size of 65Kb, providing ample space for the configuration data required by most FPGA systems.
  • Speed: With an access speed of 10ns, the AT17C65-10JC ensures quick and efficient configuration loading, minimizing system boot times.
  • Interface: It features a simple serial interface for communication, making it compatible with most FPGA devices, and allowing for straightforward integration into your design.
  • Package: Encased in a 20-pin PLCC package, the AT17C65-10JC is designed for surface mounting, which saves valuable board space and provides a secure and durable connection.
  • Supply Voltage: The device operates at a nominal supply voltage, typically ranging from 3.0V to 3.6V, which aligns with the common power requirements of many digital systems.
  • Low Power Consumption: It is designed for low power operation, making it an ideal choice for power-sensitive applications.
  • Temperature Range: The AT17C65-10JC is operational across a wide temperature range, ensuring reliability and performance under various environmental conditions.

Applications

The AT17C65-10JC is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed digital signal processing
  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control systems
  • Aerospace and defense electronics

Conclusion

In summary, the AT17C65-10JC from Microchip Technology is a robust and reliable EEPROM memory device that provides a cost-effective and efficient solution for FPGA configuration storage. Its high speed, low power consumption, and wide operational temperature range make it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess