EN
  • EN
  • DE

ZL38062LDG1

Part No ZL38062LDG1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tray
Product Status Active
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 1
Interface I2C, SPI, UART
Mounting Type Surface Mount
Supplier Device Package 64-QFN
Base Product Number ZL38062
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 904278-ZL38062LDG1
Ultra Librarian 3D Model Ultra Librarian ZL38062LDG1 CAD Model

Description

Introducing the ZL38062LDG1 from Microchip Technology

The ZL38062LDG1 is a state-of-the-art voice processing IC developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to elevate the audio experience in a wide range of applications, from smart speakers and IoT devices to teleconferencing systems and automotive infotainment.

Key Features and Benefits

  • Advanced Voice Processing: The ZL38062LDG1 incorporates Microchip's proprietary MicroSemi AcuEdge Technology, which features advanced algorithms for acoustic echo cancellation, noise reduction, and beamforming. This technology ensures crystal-clear voice communication even in noisy environments.
  • Highly Integrated Solution: This product is an all-in-one voice processing solution that reduces the need for multiple discrete components, thus simplifying design, saving space, and potentially reducing overall system costs.
  • Flexible Configuration: The ZL38062LDG1 is highly configurable and supports various microphone array configurations. This flexibility allows designers to tailor the device to specific application requirements, optimizing performance for each unique use case.
  • Easy-to-Use Development Tools: Microchip offers a comprehensive suite of development tools and software to aid in the rapid prototyping and development of applications using the ZL38062LDG1. This support accelerates time-to-market for products integrating this voice processing IC.

Applications

The versatility of the ZL38062LDG1 makes it suitable for a diverse range of applications, including but not limited to:

  • Smart home devices such as voice assistants and smart speakers
  • Teleconferencing equipment for clear and uninterrupted communication
  • Automotive infotainment systems for hands-free operation and voice commands
  • Security and access control systems utilizing voice recognition
  • Professional audio equipment requiring high-quality voice capture

With its robust performance, the ZL38062LDG1 from Microchip Technology represents a significant advancement in the field of voice processing. It offers manufacturers the ability to incorporate superior voice interaction capabilities into their products, enhancing the end-user experience and standing out in the competitive market.

Technical Specifications

For detailed technical specifications and application notes, please refer to the official Microchip Technology datasheets and product documentation available on their website.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8409 $54.2045
12+ $8.8951 $106.7412
18+ $8.6172 $155.1096
24+ $8.3392 $200.1408
32+ $8.0612 $257.9584
42+ $7.2273 $303.5466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess