EN
  • EN
  • DE

LM3670MF-1.2EV

Part No LM3670MF-1.2EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 1.2V
Current - Output 350mA
Voltage - Input 2.5V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1MHz
Contents Board(s)
Utilized IC / Part LM3670
Ultra Librarian 3D Model Ultra Librarian LM3670MF-1.2EV CAD Model

Description

EVAL BOARD FOR LM3670

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess