EN
  • EN
  • DE

MMBZ5V6ALT3

Part No MMBZ5V6ALT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 24 and 40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 3V 8V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff 3V
Voltage - Breakdown (Minimum) 5.32V
Voltage - Clamping (Maximum) at Ipp 8V
Current - Peak Pulse (10/1000μs) 3A
Power - Peak Pulse 24W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ*A
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225217-MMBZ5V6ALT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5V6ALT3 CAD Model

Description

ON Semiconductor MMBZ5V6ALT3 Zener Diode

The MMBZ5V6ALT3 from ON Semiconductor is a robust surface-mount Zener diode designed to provide precise voltage regulation and protection in a compact SOT-23 package. This high-performance device is an ideal choice for a wide range of electronic applications where voltage regulation and stabilization are critical.

Key Features:

  • Voltage Regulation: The MMBZ5V6ALT3 offers a nominal Zener voltage of 5.6V, making it suitable for a variety of stabilization tasks in circuits that require a regulated voltage.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle a significant amount of energy without compromising performance, ensuring reliable operation under varying conditions.
  • High Surge Capability: Designed to withstand voltage spikes and surges, the device provides excellent transient protection, safeguarding sensitive electronic components from electrical damage.
  • Low Leakage Current: The low leakage current characteristic of this diode ensures minimal power loss, contributing to the overall efficiency of the system in which it is used.
  • Compact Form Factor: The small SOT-23 package is ideal for space-constrained applications, allowing designers to incorporate voltage regulation and protection without sacrificing valuable board space.

Applications:

The MMBZ5V6ALT3 Zener diode is versatile and can be used in a variety of sectors, including:

  • Consumer Electronics
  • Telecommunication Devices
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Computing Devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMBZ5V6ALT3 is no exception. It is manufactured to meet the stringent standards expected by the industry, ensuring reliability and performance in even the most demanding applications.

Whether you are designing a new piece of equipment or seeking to enhance the performance of an existing system, the MMBZ5V6ALT3 from ON Semiconductor is an excellent choice for your voltage regulation and protection needs.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0390 $50.1150
3,125+ $0.0320 $100.0000
4,840+ $0.0310 $150.0400
6,670+ $0.0300 $200.1000
8,625+ $0.0290 $250.1250
11,540+ $0.0260 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,000 pieces
MOQ: 1285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess