EN
  • EN
  • DE

NCV8405ASTT3G

Part No NCV8405ASTT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR DRIVER N-CHAN 1:1 SOT223 / Power Switch/Driver 1:1 N-Channel 6A SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 90mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-223 (TO-261)
Package / Case TO-261-4, TO-261AA
Base Product Number NCV8405
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV8405ASTT3G-ND,NCV8405ASTT3GOSDKR,ONSONSNCV8405ASTT3G,1990-NCV8405ASTT3GCT,1990-NCV8405ASTT3GTR,NCV8405ASTT3GOSCT,NCV8405ASTT3GOSTR,2156-NCV8405ASTT3G-OS,1990-NCV8405ASTT3GDKR
Standard Package 4,000
Win Source Part Number 964634-NCV8405ASTT3G
Ultra Librarian 3D Model Ultra Librarian NCV8405ASTT3G CAD Model

Description

The NCV8405ASTT3G from ON Semiconductor is a robust, high-performance Low-Side Driver designed to drive inductive, capacitive, and resistive loads such as relays, solenoids, lamps, and other applications requiring low-side load driving capability. This device is particularly well-suited for automotive environments due to its wide operating voltage range and enhanced durability.

Key Features

  • High Current Drive: Capable of delivering output current up to 9 A, making it suitable for driving a wide range of loads.
  • Wide Operating Voltage Range: Designed to operate from 5 V to 26 V, accommodating a variety of automotive and industrial applications.
  • Thermal Shutdown Protection: Features an inbuilt thermal shutdown mechanism, ensuring the device operates within safe temperature limits.
  • Low Standby Current: Exhibits a low standby current which is beneficial for power-sensitive designs.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection enhances the durability of the device against transient voltage spikes.
  • Lead-Free and RoHS Compliant: Meets environmental standards by being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The NCV8405ASTT3G is engineered to meet the stringent requirements of automotive applications but is also highly suitable for a variety of other industries. Its robustness and reliability make it an excellent choice for:

  • Automotive engine control units
  • Power management systems
  • Industrial control systems
  • Robotics and automation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV8405ASTT3G is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications. The device's robust design is also aimed at providing a long operational lifespan, even under the harsh conditions typical of automotive and industrial environments.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3776 $52.3072
52+ $1.9509 $101.4468
80+ $1.8899 $151.1920
110+ $1.8290 $201.1900
142+ $1.7680 $251.0560
190+ $1.5851 $301.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess