EN
  • EN
  • DE

ATSAMC20J18A-ANTS2

Part No ATSAMC20J18A-ANTS2
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202774-ATSAMC20J18A-ANTS2
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM C20
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian ATSAMC20J18A-ANTS2 CAD Model

Description

Microchip Technology's ATSAMC20J18A-ANTS2

The ATSAMC20J18A-ANTS2 is a robust and feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the SAM C series, which is renowned for its high performance, low-power operation, and a wide range of connectivity options. The ATSAMC20J18A-ANTS2 is particularly suitable for industrial control, automotive applications, and IoT devices, where reliability and efficiency are of paramount importance.

At the heart of the ATSAMC20J18A-ANTS2 is a powerful ARM Cortex-M0+ core, which operates at a maximum frequency of 48MHz. This core provides the perfect balance between processing power and energy efficiency, making the MCU an ideal choice for battery-powered applications or those requiring energy-savvy operations. With 256KB of flash memory and 32KB of SRAM, developers have ample space for code and data storage, ensuring smooth and responsive operation even in complex applications.

The MCU comes equipped with an extensive set of peripherals that greatly expand its capabilities. These include multiple serial communication modules (SERCOM) that can be configured as USART, UART, SPI, or I2C interfaces, allowing for versatile connectivity options. Moreover, the ATSAMC20J18A-ANTS2 features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals, which is crucial for sensor-based applications.

For applications requiring real-time control, the microcontroller offers several 16-bit timers, a 32-bit Real-Time Counter (RTC), and a variety of PWM outputs. These timing features enable precise timing and control for tasks such as motor control, which is often required in industrial automation scenarios.

Security and safety are also key considerations in the design of the ATSAMC20J18A-ANTS2. It includes features such as a Watchdog Timer (WDT), brown-out detection, and a power-on reset controller to ensure reliable operation under varying power conditions. Additionally, the MCU supports a variety of operating voltages, further enhancing its versatility in different system designs.

In summary, the ATSAMC20J18A-ANTS2 from Microchip Technology is a highly capable microcontroller that offers a rich set of features and connectivity options, making it an excellent choice for a wide range of applications that require efficient, reliable, and secure operation.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess