Product Overview: MAX3224EETP+T from Maxim Integrated
The MAX3224EETP+T is a high-performance, low-power, 3.0V to 5.5V, RS-232 transceiver from Maxim Integrated, designed to meet the stringent requirements of battery-powered applications such as laptops, PDAs, and other handheld devices. This transceiver features an integrated charge pump circuit that generates the necessary RS-232 voltage levels, typically ±6V, from a single power supply, eliminating the need for multiple power sources.
With its advanced design, the MAX3224EETP+T can achieve data rates up to 1Mbps, making it suitable for high-speed serial communication. It is equipped with an AutoShutdown Plus™ feature that reduces power consumption to a mere 1µA when no RS-232 cable is connected, or the connected device is turned off. This smart power-saving mode extends battery life in portable applications without compromising performance.
The device includes four drivers and three receivers, which support the full-duplex communication required by the complete RS-232 protocol. Each driver and receiver can be independently enabled or disabled, offering flexibility in controlling the interface and power usage. Additionally, the MAX3224EETP+T is designed with electrostatic discharge (ESD) protection exceeding ±15kV using the Human Body Model (HBM), thereby providing enhanced durability and reliability in harsh environments.
For ease of integration, the MAX3224EETP+T is available in a compact, 20-pin TQFN package, making it an ideal choice for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of conditions.
In summary, the MAX3224EETP+T RS-232 transceiver from Maxim Integrated stands out for its high-speed data transfer capabilities, low-power consumption, and robust protection features. It is a perfect solution for designers looking to add reliable serial communication to their power-sensitive portable devices.
Key Features:
- Single 3.0V to 5.5V power supply
- High data rate of up to 1Mbps
- AutoShutdown Plus™ for reduced power consumption
- Four drivers and three receivers for full-duplex communication
- Independent driver/receiver enable
- ±15kV ESD protection
- Compact 20-pin TQFN package
- Operational temperature range: -40°C to +85°C