EN
  • EN
  • DE

NCV7341D20R2G

Part No NCV7341D20R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 900mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series NCV7341
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811462-NCV7341D20R2G
Ultra Librarian 3D Model Ultra Librarian NCV7341D20R2G CAD Model

Description

ON Semiconductor NCV7341D20R2G CAN Transceiver

The NCV7341D20R2G is a high-performance CAN (Controller Area Network) transceiver from ON Semiconductor, designed to facilitate communication in automotive and industrial applications where noise immunity and high data integrity are paramount. This device serves as an interface between a CAN protocol controller and the physical two-wire CAN bus, providing a seamless link for data transmission and reception within a network.

Key Features

  • ISO 11898-2 Compliant: The NCV7341D20R2G adheres to the stringent specifications of the ISO 11898-2 standard, ensuring reliable operation in CAN high-speed applications.
  • High-Speed Operation: Capable of supporting CAN bus speeds up to 1 Mbps, this transceiver is ideal for systems that require fast and efficient communication.
  • Low Power Mode: With a low-power standby mode, the device helps in reducing power consumption when the CAN network is inactive, making it suitable for power-sensitive designs.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against damage from excessive temperature conditions.
  • Bus Fault Protection: The NCV7341D20R2G is capable of withstanding up to ±36V on the CAN bus lines, providing robust protection against electrical transients and faults.
  • Flexible Supply Voltage: Operating with a supply voltage range from 4.75V to 5.25V, this transceiver is versatile for use in various system voltage levels.

Applications

The NCV7341D20R2G is ideally suited for a range of applications that demand reliable data communication with error-free transmission and reception. These include:

  • Automotive networks such as body control modules, engine control units, and infotainment systems
  • Industrial automation and control systems
  • Medical equipment with networked communication needs
  • Embedded systems requiring robust data communication capabilities

Package and Quality

Enclosed in an SOIC-8 package, the NCV7341D20R2G offers a compact footprint for space-constrained applications. ON Semiconductor's commitment to quality ensures that this transceiver meets the high reliability and performance standards required for automotive and industrial environments.

With its combination of features, the NCV7341D20R2G from ON Semiconductor is an excellent choice for designers looking to implement a reliable CAN interface in their next project.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6607 $63.9642
14+ $8.7480 $122.4720
21+ $8.4742 $177.9582
29+ $8.2005 $237.8145
37+ $7.9279 $293.3323
49+ $7.1079 $348.2871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess