EN
  • EN
  • DE

MAX9060EUK+T

Part No MAX9060EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SGL LP SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Open Drain
Supply Voltage , Single/Dual (±) 1V ~ 5.5V
Voltage - Input Offset (Maximum) 6mV at 1.8V
Current - Input Bias (Maximum) 0.01μA at 1.8V
Current - Quiescent (Maximum) 1.1μA
Propagation Delay (Maximum) 25μs
Hysteresis ±12mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number MAX9060
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715172-MAX9060EUK+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9060EUK+T CAD Model

Description

Maxim Integrated MAX9060EUK+T Voltage Comparator

The MAX9060EUK+T from Maxim Integrated is a high-performance, low-power voltage comparator that is designed to provide precise voltage level monitoring in a variety of applications. This tiny, efficient device is housed in a space-saving SOT-23 package, making it an ideal choice for space-constrained applications such as portable electronics, battery-powered devices, and handheld instruments.

With its wide input voltage range and low supply current, the MAX9060EUK+T is optimized for systems where power efficiency is crucial. It operates from a single +2.5V to +5.5V supply, which allows it to be used in both 3V and 5V systems. This versatility is further enhanced by its ability to accept input signals that can extend 200mV beyond its power supply rails, providing designers with greater flexibility in their circuit designs.

The MAX9060EUK+T boasts a propagation delay of less than 4 microseconds, ensuring fast response times for critical signal processing tasks. This makes it well-suited for applications that require quick decision-making capabilities, such as alarm systems and voltage level monitoring circuits.

Another key feature of the MAX9060EUK+T is its push-pull output stage, which eliminates the need for an external pull-up resistor. This push-pull configuration provides a strong output signal that can directly drive loads or interface with other digital components without additional components, reducing the overall parts count and simplifying the design process.

The device also offers built-in hysteresis, which improves noise immunity and prevents false triggering from noisy signals. This feature is particularly important in environments with high levels of electrical noise, ensuring that the comparator remains stable and reliable under adverse conditions.

In summary, the Maxim Integrated MAX9060EUK+T is a compact, efficient, and versatile voltage comparator that is well-suited for a wide range of applications. Its low-power operation, fast response time, and robust output stage make it an excellent choice for designers looking to create high-performance, reliable, and space-efficient electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0470 $52.3500
105+ $0.9795 $102.8475
160+ $0.9457 $151.3120
230+ $0.8782 $201.9860
300+ $0.8444 $253.3200
375+ $0.8106 $303.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess