EN
  • EN
  • DE

AD677BD

Part No AD677BD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit 100 kSPS Sampling ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage ±12V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP Side Brazed
Win Source Part Number 1136816-AD677BD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD677
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD677BD CAD Model

Description

Introduction

The AD677BD is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer precision data conversion for a wide range of applications. This ADC is recognized for its exceptional accuracy and speed, making it an ideal choice for industrial instrumentation, medical equipment, and sophisticated data acquisition systems.

Key Features

  • Precision: The AD677BD boasts a 16-bit resolution, providing precise digital representations of analog signals.
  • Sampling Rate: With a sampling rate of up to 100 kSPS (kilo samples per second), it is well-suited for high-speed applications.
  • Interface: It features an easy-to-use parallel interface that simplifies connections to microprocessors and digital systems.
  • Low Power Consumption: Designed for efficient operation, it consumes minimal power, which is crucial for portable and battery-operated devices.
  • Reference: The AD677BD includes a stable on-chip voltage reference, ensuring consistent performance across various conditions.

Performance and Reliability

The AD677BD delivers reliable performance with its robust architecture that ensures signal integrity and reduces noise. It consistently provides accurate conversions even in harsh industrial environments, thanks to its wide operating temperature range and durable construction.

Applications

With its precision and speed, the AD677BD is suitable for a diverse array of applications. These include:

  • Industrial control systems
  • Medical imaging devices
  • Scientific instrumentation
  • High-resolution data acquisition systems
  • Automated test equipment

Technical Specifications

Parameter Value Resolution 16-bit Max Sampling Rate 100 kSPS Interface Type Parallel Operating Temperature -40°C to +85°C Power Supply Voltage +5V

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess