EN
  • EN
  • DE

LMH2832IRHAT

Part No LMH2832IRHAT
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC DVGA 1.1GHZ 40VQFN / RF Amp Dual VGA 1.1GHz 5.25V 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Frequency 1.1GHz
P1dB 16.5dBm
Gain 30dB
Noise Figure 6.5dB
Operating Supply Voltage 5V
Operating Supply Current 108mA
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 779456-LMH2832IRHAT
Popularity Medium
Supply and Demand Status Limited
Family Name LMH2832
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH2832IRHAT CAD Model

Description

Overview of Texas Instruments LMH2832IRHAT

The LMH2832IRHAT is a high-performance, digitally controlled variable gain amplifier (DVGA) developed by Texas Instruments. Designed to provide a flexible solution for a wide range of applications, this device is ideal for use in wireless infrastructure, test and measurement equipment, and general-purpose automatic gain control (AGC) systems.

Key Features

  • Frequency Range: The LMH2832IRHAT operates over a broad frequency range, making it suitable for various RF and IF signal chains.
  • Gain Control: It offers a fine gain control range, with a 0.5 dB step size, allowing for precise signal amplitude adjustment.
  • High Linearity: The device maintains high linearity over its entire gain control range, ensuring signal integrity even at high gain settings.
  • Low Noise Figure: With a low noise figure, the LMH2832IRHAT contributes minimal additional noise to the system, preserving the signal-to-noise ratio (SNR).
  • Integrated SPI Interface: The onboard Serial Peripheral Interface (SPI) allows for easy digital control of the gain settings, providing a convenient interface for system integration.

Applications

The versatility of the LMH2832IRHAT makes it an excellent choice for various applications, including:

  • Wireless communication systems such as base stations and repeaters
  • Software-defined radios (SDR)
  • Test and measurement equipment
  • Active antenna systems
  • Medical imaging devices

Product Specifications

The LMH2832IRHAT is packaged in a compact 40-pin QFN package, optimized for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions. With its combination of performance, integration, and ease of use, the LMH2832IRHAT from Texas Instruments stands out as a superior choice for designers seeking to optimize their signal chain performance.

For more detailed information and technical specifications, please refer to the official Texas Instruments datasheet for the LMH2832IRHAT.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4977 $84.9954
3+ $34.8699 $104.6097
5+ $33.7803 $168.9015
7+ $32.6906 $228.8342
8+ $31.6009 $252.8072
11+ $28.3318 $311.6498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess